EN
  • EN
  • DE

TMS320F28377DZWTT

Part No TMS320F28377DZWTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description TMS320F2837XD Dual-Core Delfino Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 1MB (512K x 16)
Program Memory Type FLASH
RAM Size 102K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, 12x16b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Manufacturer Homepage www.ti.com
Win Source Part Number 720893-TMS320F28377DZWTT
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28377
Introduction Date December 10, 2013
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320F28377DZWTT CAD Model

Description

Product Overview: TMS320F28377DZWTT

The TMS320F28377DZWTT is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the demanding requirements of modern control applications. This product is part of the TMS320F2837x series, which is renowned for its advanced features and capabilities that enable efficient and precise control of complex systems.

Key Features

  • Processing Power: At the heart of the TMS320F28377DZWTT is a powerful C2000™ 32-bit microcontroller with a floating-point unit (FPU) that operates at a frequency of up to 200MHz. This provides the computational horsepower necessary for high-speed, complex algorithms used in advanced control systems.
  • Memory: The device boasts an integrated memory system that includes up to 1MB of flash memory and 204KB of RAM, facilitating efficient data storage and quick access during operations.
  • Analog-to-Digital Converters (ADCs): With dual 16-channel, 12-bit ADCs, the TMS320F28377DZWTT can handle multiple analog inputs simultaneously, making it ideal for real-time monitoring and control applications.
  • Digital I/O: A wide range of digital I/O options, including PWM outputs, capture inputs, and GPIO pins, allow for flexible interfacing with external devices and systems.
  • Enhanced Control Peripherals: The DSP includes advanced peripherals such as ePWM, eCAP, and eQEP modules, which are specifically designed for precise motor control and position sensing.
  • Communication Interfaces: Multiple communication interfaces including CAN, I2C, SPI, and UART enable the TMS320F28377DZWTT to communicate with other devices and networks efficiently.

Applications

The TMS320F28377DZWTT is suitable for a wide range of applications, particularly those requiring high levels of processing power and real-time performance. These include:

  • Industrial motor drives and control systems
  • Renewable energy systems such as solar inverters and wind turbine controllers
  • Automotive control systems including electric and hybrid vehicles
  • Power supplies and converters
  • Advanced sensor processing and monitoring systems

In summary, the TMS320F28377DZWTT from Texas Instruments is a robust DSP solution that offers the speed, precision, and versatility needed for sophisticated control applications across various industries.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9375 $65.8125
6+ $18.0000 $108.0000
9+ $17.4375 $156.9375
12+ $16.8750 $202.5000
16+ $16.3125 $261.0000
21+ $14.6250 $307.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess