EN
  • EN
  • DE

SN65LVCP1414RLJT

Part No SN65LVCP1414RLJT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 4CH 14.2GBPS 38QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML
Output CML
Data Rate (Max) 14.2Gbps
Number of Channels 4
Delay Time 65ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 2.375 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Case / Package 38-QFN (5x7)
Win Source Part Number 1098908-SN65LVCP1414RLJT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVCP1414RLJT CAD Model

Description

Product Overview: SN65LVCP1414RLJT from Texas Instruments

The SN65LVCP1414RLJT is a high-performance, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments. This integrated circuit is engineered to manage high-speed data transmission with minimal signal degradation, making it an ideal choice for demanding applications that require reliable data integrity and timing precision.

Key Features

  • High-Speed Data Transmission: The device supports signaling rates up to 2.5 Gbps, enabling rapid data transfer for applications such as backplane interconnects, high-speed data acquisition, and digital video interfaces.
  • Low Power Consumption: With its advanced design, the SN65LVCP1414RLJT ensures efficient operation by maintaining low power dissipation, which is critical for thermal management in densely packed electronic systems.
  • Signal Conditioning: The repeater includes equalization and de-emphasis features that condition the signal to combat the effects of inter-symbol interference (ISI), thus enhancing signal integrity over long cable lengths and complex routing environments.
  • Robust Protection: The device offers excellent protection against electrostatic discharge (ESD), ensuring resilience in environments prone to electrical disturbances.
  • Small Footprint: Housed in a compact QFN package, the SN65LVCP1414RLJT is designed for space-constrained applications, allowing for a minimal impact on overall design size.

Applications

Thanks to its robust design and signal integrity features, the SN65LVCP1414RLJT is well-suited for a variety of applications, including:

  • High-speed data communications and telecommunications equipment
  • Server and storage area network infrastructure
  • Professional video and broadcasting systems
  • Industrial control and automation systems
  • Medical imaging and diagnostic equipment

Quality and Reliability

As with all Texas Instruments products, the SN65LVCP1414RLJT is manufactured to high standards of quality and reliability. It is designed to meet the rigorous demands of the industrial and commercial markets, ensuring performance and durability across a wide range of operating conditions.

For designers and engineers looking for a high-speed data interface solution, the SN65LVCP1414RLJT offers a blend of performance, power efficiency, and space-saving design, backed by Texas Instruments' commitment to innovation and excellence.

You May Also Be Interested in

Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN
Lowest to $43.3321
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 32WQFN
Lowest to $7.3888
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $20.6326
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.9213 $55.8426
5+ $22.9098 $114.5490
7+ $22.1938 $155.3566
10+ $21.4779 $214.7790
13+ $20.7620 $269.9060
17+ $18.6142 $316.4414
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess