EN
  • EN
  • DE

TMS320F28374DZWTS

Part No TMS320F28374DZWTS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 337FBGA / MCU 32-bit C28x RISC 512KB Flash 1.2V/3.3V 337-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series C2000 C28x Delfino
Packaging Tray
Core Processor C28x
Core Size 32-Bit Dual-Core
Speed 200MHz
Connectivity CAN, EBI/EMI, I2C, McBSP, SCI, SPI, uPP, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 169
Program Memory Size 512KB (256K x 16)
Program Memory Type FLASH
RAM Size 86K x 16
Supply Voltage 1.14 V ~ 3.47 V
Data Converters A/D 24x12b, D/A 3x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 337-LFBGA
Manufacturer Package 337-NFBGA (16x16)
Win Source Part Number 797559-TMS320F28374DZWTS
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F28374
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F28374DZWTS CAD Model

Description

The TMS320F28374DZWTS is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to cater to the demanding needs of modern control applications. This processor comes from the TMS320F2837x series, which is renowned for its advanced features and capabilities that enable precise and efficient control of a variety of systems, ranging from industrial motor drives to renewable energy systems.

Key Features

  • Performance: The TMS320F28374DZWTS boasts a powerful C28x core coupled with a floating-point unit (FPU) that delivers up to 200 MHz of processing power. This performance is further enhanced by the inclusion of a CLA (Control Law Accelerator) for offloading critical, time-sensitive control tasks.
  • Memory: With integrated memory features that include up to 1MB of flash memory and 204KB of RAM, this DSP is well-equipped to handle complex algorithms and data-intensive operations without compromising on speed or efficiency.
  • Connectivity: A variety of communication interfaces are supported, including CAN, I2C, SPI, and UART, providing versatile options for interfacing with other devices, sensors, and networks.
  • Dual-Core Configuration: The device incorporates dual real-time control subsystems with separate C28x CPUs, allowing for parallel processing and enhanced system management.
  • Analog-to-Digital Converters (ADCs): High-resolution, fast ADCs are included, offering precise data acquisition capabilities that are essential for real-time control applications.
  • Enhanced Control Peripherals: The processor is equipped with advanced PWM modules, capture inputs, and other peripherals that facilitate precise control over connected hardware.

Applications

The TMS320F28374DZWTS is designed for a wide range of applications where efficient and reliable control is paramount. These include:

  • Industrial motor drives and inverters
  • Renewable energy systems such as solar inverters and wind turbine controllers
  • Automotive control systems
  • Power supplies and converters
  • Advanced sensing systems and robotics

Overall, the TMS320F28374DZWTS from Texas Instruments represents a sophisticated solution for developers seeking a robust and versatile DSP capable of meeting the rigorous requirements of advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.5516 $81.1032
4+ $33.2731 $133.0924
5+ $32.2333 $161.1665
7+ $31.1936 $218.3552
9+ $30.1538 $271.3842
12+ $27.0344 $324.4128
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 331 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess