EN
  • EN
  • DE

TMS320F28069PZPQ

Part No TMS320F28069PZPQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description Piccolo Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Piccolo
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 90MHz
Connectivity CAN, I2C, McBSP, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
RAM Size 50K x 16
Supply Voltage 1.71 V ~ 1.995 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP Exposed Pad
Manufacturer Package 100-HTQFP (14x14)
Win Source Part Number 1271280-TMS320F28069PZPQ
Manufacturer Homepage www.ti.com
Family Name TMS320F28069
Introduction Date November 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28069PZPQ CAD Model

Description

The TMS320F28069PZPQ is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for advanced embedded control applications. This MCU is part of the C2000™ Piccolo™ family, which is renowned for its integration of the control peripherals, including PWMs, ADCs, and communication interfaces, making it an ideal choice for a variety of applications such as motor control, digital power supplies, and renewable energy systems.

Key Features:

  • High-Efficiency 32-bit CPU: At the core of the TMS320F28069PZPQ is a 32-bit CPU (TMS320C28x) that operates at up to 90 MHz, providing the computational power necessary for complex algorithms and control systems.
  • Enhanced Control Peripherals: The MCU comes equipped with enhanced pulse width modulators (ePWMs), high-resolution PWMs (HRPWMs), and capture inputs, which are essential for precise motor control and power conversion.
  • Advanced Analog Features: It includes a 12-bit analog-to-digital converter (ADC) with up to 16 channels, offering fast conversion times and simultaneous sampling capabilities, which is critical for real-time monitoring and control.
  • Embedded Memory: The device boasts 128KB of Flash memory, 20KB of RAM, and 2KB of EEPROM, providing ample space for application code and data storage without the need for external memory components.
  • Integrated Communication Interfaces: With multiple communication interfaces such as I2C, SPI, UART, and CAN, this MCU ensures seamless data exchange with other devices and systems.
  • Robust Design: The TMS320F28069PZPQ is designed to operate in harsh industrial environments, with a wide temperature range and integrated protection features such as brown-out reset and watchdog timers.

Applications:

The versatility of the TMS320F28069PZPQ makes it suitable for a wide range of applications, particularly where precise control and reliable operation are paramount. Its typical use cases include:

  • Industrial Motor Drives
  • Digital Power Conversion
  • Renewable Energy Systems
  • Power Inverters and Converters
  • Intelligent Sensing Applications

Overall, the TMS320F28069PZPQ from Texas Instruments stands out as a robust and versatile MCU, delivering exceptional performance and integration for advanced control applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3107 $69.9321
6+ $19.1268 $114.7608
9+ $18.5291 $166.7619
12+ $17.9313 $215.1756
15+ $17.3336 $260.0040
20+ $15.5405 $310.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess