EN
  • EN
  • DE

TMS320F28035RSHS

Part No TMS320F28035RSHS
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 56VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 26
Program Memory Size 128KB (64K x 16)
Program Memory Type FLASH
Data RAM Size 10K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 56-VQFN (7x7)
Win Source Part Number 055292-TMS320F28035RSHS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28035RSHS CAD Model

Description

The TMS320F28035RSHS is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of real-time control applications. This MCU is part of the TMS320F2803x Piccolo series, which is renowned for its advanced control-oriented features, making it an ideal choice for engineers working on motor control, digital power supplies, and industrial control systems.

The TMS320F28035RSHS is built on a powerful 32-bit CPU (C28x) core, with a clock speed of up to 60 MHz, providing the computational horsepower necessary for complex algorithms and control techniques. The MCU also integrates a wealth of peripherals that can help reduce system costs and improve performance, such as high-resolution pulse width modulators (HRPWMs), 12-bit analog-to-digital converters (ADCs), and multiple communication interfaces including CAN, SPI, I2C, and UART.

One of the standout features of this MCU is its Control Law Accelerator (CLA), a 32-bit floating-point co-processor designed to offload critical, time-sensitive tasks from the main CPU, thus enhancing the overall system performance. The CLA is particularly useful for executing custom control algorithms, allowing the main CPU to handle other application tasks without compromising control response times.

Furthermore, the TMS320F28035RSHS comes with 128 KB of flash memory and 20 KB of RAM, providing ample storage for application code and data. Its flash memory is highly reliable and supports error correction code (ECC) to ensure data integrity. The MCU also features a low-power mode, which significantly reduces power consumption when the device is in idle state.

Engineers can also take advantage of the C2000™ real-time control microcontroller platform's extensive development ecosystem, which includes software tools, reference designs, and application libraries. This ecosystem simplifies the development process, allowing for rapid prototyping and faster time-to-market.

In summary, the TMS320F28035RSHS is a robust and feature-rich MCU that offers a perfect blend of performance, peripherals, and power efficiency, making it a top choice for modern control applications.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0516 $50.2580
13+ $8.2475 $107.2175
19+ $7.9898 $151.8062
26+ $7.7320 $201.0320
34+ $7.4743 $254.1262
45+ $6.7011 $301.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess