EN
  • EN
  • DE

TMS320F28027FPTT

Part No TMS320F28027FPTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 60MHz
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 033289-TMS320F28027FPTT
Family Name TMS320F28027
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TMS320F28027FPTT CAD Model

Description

The TMS320F28027FPTT is a highly integrated, high-performance microcontroller solution designed by Texas Instruments (TI) for demanding control applications. As part of the C2000™ Piccolo™ family, this device is ideal for a wide range of systems requiring sophisticated algorithms and high-speed control execution, such as industrial drives, solar inverters, digital power supplies, and electric vehicles.

At the heart of the TMS320F28027FPTT is a powerful 32-bit CPU, known as the C28x, which is coupled with highly specialized peripherals designed for real-time control applications. The CPU runs at a clock speed of up to 60MHz, providing the computational horsepower necessary for advanced control algorithms.

Key Features:

  • High-Performance 32-bit CPU: The C28x core offers 60 MHz of processing power, enabling fast and efficient handling of complex control algorithms.
  • Flash Memory: With 64KB of on-chip flash memory, this microcontroller can store robust programs and support in-field updates.
  • RAM: 12KB of RAM ensures smooth data processing and temporary data storage during operation.
  • Enhanced Control Peripherals: Includes PWMs, timers, and ADCs that are optimized for control applications.
  • Serial Communication Interfaces: Equipped with multiple communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • JTAG Interface: Provides a standard interface for debugging and programming.
  • Robust Design: The device is designed to operate in harsh industrial environments and is rated for extended temperatures.

The TMS320F28027FPTT also features a high-resolution PWM module, which is essential for precise motor control and power conversion. Its 12-bit analog-to-digital converter (ADC) allows for accurate sensing of external signals, making it suitable for feedback control systems. The device's innovative control law accelerator (CLA) offloads critical tasks from the main CPU, allowing for parallel processing and improved system efficiency.

TI has equipped the TMS320F28027FPTT with an array of development tools and software, simplifying the design process and reducing time to market. Whether you're developing a new energy-efficient power supply or upgrading the control system of an industrial motor, the TMS320F28027FPTT offers a reliable and scalable solution that engineers can trust.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5068 $52.5476
17+ $6.1594 $104.7098
26+ $5.9670 $155.1420
35+ $5.7745 $202.1075
45+ $5.5820 $251.1900
60+ $5.0046 $300.2760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess