EN
  • EN
  • DE

LM4F232H5QCFIG

Part No LM4F232H5QCFIG
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4 Stellaris® ARM® Cortex®-M4F 230 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series Stellaris® ARM® Cortex®-M4F 230
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I2C, IrDA, LINbus, Microwire, QEI, SPI, SSI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.97V ~ 3.63V
Data Converters A/D 22x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number LM4F23
Standard Package 90
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1342007-LM4F232H5QCFIG
Ultra Librarian 3D Model Ultra Librarian LM4F232H5QCFIG CAD Model

Description

Product Overview: LM4F232H5QCFIG - Texas Instruments

The LM4F232H5QCFIG is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of embedded applications. This robust microcontroller is part of the Stellaris® family, well-known for their reliable performance and integration of advanced features.

Key Features:

  • Core: The heart of the LM4F232H5QCFIG is an ARM® Cortex™-M4F processor, which operates at a frequency of up to 80 MHz. This core includes a floating-point unit (FPU) that enhances the performance of applications involving intensive mathematical computations.
  • Memory: It comes equipped with a generous memory architecture, featuring 256KB of Flash memory for program storage and 32KB of SRAM for data handling, ensuring smooth and efficient operation.
  • Communication Interfaces: A variety of communication peripherals are integrated, including I2C, SPI, UARTs, USB OTG/Host/Device, and CAN, providing versatile connectivity options for various application requirements.
  • GPIOs: The MCU boasts an extensive set of General-Purpose Input/Output (GPIO) pins, which are highly configurable to suit a multitude of digital interfacing needs.
  • Analog Capabilities: For applications requiring analog interfacing, the LM4F232H5QCFIG includes Analog-to-Digital Converters (ADCs) with precision capabilities, as well as Analog Comparators to facilitate a range of sensor and control functions.
  • Timers and PWM: Advanced timer modules are available for precise timing and pulse-width modulation (PWM) functions, which are essential for tasks such as motor control and event timing.
  • Power Management: The device features flexible power management options, supporting low-power modes that enhance energy efficiency for battery-powered and energy-conscious applications.
  • Package: This MCU is available in a 144-LQFP (Low Profile Quad Flat Package) that ensures a compact footprint while allowing for efficient thermal management and connectivity.

Applications:

The LM4F232H5QCFIG is a versatile MCU that can be used in a variety of applications such as industrial control systems, home automation, automotive electronics, and portable medical devices. Its robust feature set allows designers to create complex and reliable systems with reduced development time and cost.

Support and Resources:

Texas Instruments provides comprehensive support for the LM4F232H5QCFIG, including detailed datasheets, technical documentation, development tools, and software libraries. This ensures a smooth development process from prototype to production.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess