EN
  • EN
  • DE

MSP430F5658IZQWT

Part No MSP430F5658IZQWT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 384KB FLASH 113BGA / MCU 16-bit MSP430 RISC 384KB Flash 2.5V/3.3V 113-Pin BGA MICROSTAR JUNIOR T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430F5xx
Packaging Reel package
Core Processor CPUXV2
Core Size 16-Bit
Speed 20MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 74
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
RAM Size 34K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 16x12b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 113-VFBGA
Manufacturer Package 113-BGA Microstar Junior (7x7)
Win Source Part Number 789602-MSP430F5658IZQWT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430F5658
Introduction Date December 10, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430F5658IZQWT CAD Model

Description

Overview of MSP430F5658IZQWT

The MSP430F5658IZQWT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed for industrial and consumer applications that require low power consumption and high integration. This MCU is part of the MSP430 family, which is renowned for its ultra-low power performance and versatile peripherals, making it an ideal choice for battery-powered and energy-harvesting systems.

Key Features

  • Low Power Consumption: The MSP430F5658IZQWT excels in power efficiency with its ultra-low power active and standby modes, ensuring extended battery life for portable devices.
  • Advanced Clock System: A sophisticated clock system supports multiple clock sources and allows for dynamic clock management, optimizing power consumption for various operational modes.
  • Robust Memory: Equipped with 256KB of flash memory and 18KB of RAM, this MCU can handle complex applications and data-intensive tasks without compromising performance.
  • Digital and Analog Peripherals: A diverse set of peripherals, including digital I/O, ADCs, DACs, timers, and communication interfaces such as UART, SPI, and I2C, provide the flexibility needed for a wide range of applications.
  • Integrated Security Features: Security features such as hardware encryption and a 32-bit hardware multiplier enhance data protection and facilitate secure data processing.

Applications

The MSP430F5658IZQWT is well-suited for applications that demand low power consumption and high precision, such as:

  • Sensor systems
  • Portable medical devices
  • Energy management
  • Wireless monitoring
  • Smart grid infrastructure

Package and Quality

This microcontroller comes in a compact 113-pin BGA (Ball Grid Array) package, which allows for efficient space utilization on printed circuit boards. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for the MSP430F5658IZQWT.

In conclusion, the MSP430F5658IZQWT from Texas Instruments is a powerful and versatile MCU that meets the needs of modern, energy-conscious electronics, offering a perfect blend of low power operation, robust memory, and a wide array of peripherals, all packed in a space-saving design.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1684 $86.3368
3+ $35.4202 $106.2606
5+ $34.3133 $171.5665
7+ $33.2064 $232.4448
8+ $32.0996 $256.7968
11+ $28.7789 $316.5679
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess