EN
  • EN
  • DE

TMS320LF2403APAGA

Part No TMS320LF2403APAGA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C2xx DSP
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 21
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 64-TQFP (10x10)
Win Source Part Number 055305-TMS320LF2403APAGA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320LF2403APAGA CAD Model

Description

Introducing the TMS320LF2403APAGA from Texas Instruments

The TMS320LF2403APAGA is a high-performance, 16-bit digital signal processor (DSP) that is part of the TMS320C24x DSP generation. This powerful microcontroller is designed by Texas Instruments, a leader in semiconductor solutions, to meet the rigorous demands of industrial control applications such as motor control, power conversion, and sensor processing.

This advanced DSP is built around a high-speed DSP core, which operates at a frequency of up to 40 MHz, providing 25 MIPS (Million Instructions Per Second) of processing power. This enables the TMS320LF2403APAGA to execute complex algorithms and control tasks efficiently, making it an ideal choice for applications requiring precise and rapid processing capabilities.

Featuring an integrated, on-chip memory system, the TMS320LF2403APAGA includes 16 KB of Flash memory, which is ideal for storing firmware and applications, and 544 bytes of data RAM for dynamic data storage. This combination allows developers to create robust and reliable systems without the need for external memory components, thus reducing system complexity and cost.

The device also boasts a rich set of peripherals, including an Event Manager module that provides timers, pulse width modulation (PWM) outputs, and capture inputs to facilitate complex timing and control operations. Additionally, it offers a serial communication interface (SCI), a serial peripheral interface (SPI), and an analog-to-digital converter (ADC) with 10-bit resolution, making it highly versatile for interfacing with various external devices and sensors.

With its low-power consumption and wide operating temperature range, the TMS320LF2403APAGA is designed for harsh industrial environments. Its 64-pin LQFP (Low-Profile Quad Flat Package) ensures a compact footprint, allowing it to fit into space-constrained applications while providing ample I/O capabilities for interfacing with external circuits.

In summary, the TMS320LF2403APAGA from Texas Instruments is a robust and feature-rich DSP that provides the processing power, memory resources, and peripheral integration necessary for advanced industrial control systems. Its combination of performance, integration, and efficiency makes it a top choice for engineers looking to develop sophisticated control solutions.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2995 $61.4975
10+ $10.0919 $100.9190
16+ $9.7766 $156.4256
22+ $9.4612 $208.1464
28+ $9.1458 $256.0824
37+ $8.1997 $303.3889
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,642 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess