EN
  • EN
  • DE

TMS320F28021PTT

Part No TMS320F28021PTT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 40MHz
Number of I/O 22
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
Data RAM Size 5K x 16
Supply Voltage - Operating 1.71 V to 1.995 V
Data Converters A/D 13x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 48-LQFP (7x7)
Win Source Part Number 086721-TMS320F28021PTT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F28021PTT CAD Model

Description

The Texas Instruments TMS320F28021PTT is a high-performance microcontroller tailored for industrial control applications. It is a member of the TMS320F2802x Piccolo series, designed to bring efficiency and processing power to applications that require precise control such as motor control, digital power supplies, and renewable energy systems.

At the heart of the TMS320F28021PTT is a powerful 32-bit CPU, known as the C28x core, which can run at speeds of up to 40 MHz. This core is supported by innovative control-oriented peripherals, including PWMs, timers, and ADCs, all of which are optimized for real-time control tasks. The device features a 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 4.6 Msps, making it suitable for high-speed precision sensing applications.

The microcontroller comes with 64KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 12KB of RAM for efficient data handling and 2KB of EEPROM for non-volatile storage of critical data. The TMS320F28021PTT also offers a range of communication interfaces, including I2C, SPI, UART, and CAN, allowing for versatile connectivity options with other devices and systems.

Texas Instruments has equipped the TMS320F28021PTT with advanced features such as a high-resolution pulse width modulator (HRPWM) for fine control of power electronics, a robust set of digital I/O pins, and an internal oscillator for reliable operation without the need for external clock sources. The microcontroller's power management capabilities ensure efficient operation, reducing energy consumption and heat generation.

For ease of development, Texas Instruments provides comprehensive software support through its Code Composer Studio IDE and controlSUITE software which includes libraries and examples to jumpstart application development. The TMS320F28021PTT is available in a 48-pin LQFP package, making it a compact solution for space-constrained applications.

With its combination of performance, integrated peripherals, and software support, the TMS320F28021PTT is a versatile and powerful microcontroller choice for engineers seeking to create sophisticated control systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5705 $53.5575
35+ $2.9297 $102.5395
53+ $2.8381 $150.4193
73+ $2.7466 $200.5018
95+ $2.6550 $252.2250
127+ $2.3804 $302.3108
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,720 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess