EN
  • EN
  • DE

TMS320F280200DAT

Part No TMS320F280200DAT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 38TSSOP / C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 40MHz 16KB (8K x 16) FLASH 38-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Tray
Core Processor C28x
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity I2C, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 20
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 2K x 16
Voltage - Supply (Vcc/Vdd) 1.71V ~ 1.995V
Data Converters A/D 7x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 38-TSSOP (0.240", 6.10mm Width)
Supplier Device Package 38-TSSOP
Base Product Number TMS320
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 296-27536,TMS320F280200DAT-ND,-TMS320F280200DAT-NDR,-296-27536,TEXTISTMS320F280200DAT,2156-TMS320F280200DAT,-296-27536-ND
Standard Package 40
Win Source Part Number 1321987-TMS320F280200DAT
Ultra Librarian 3D Model Ultra Librarian TMS320F280200DAT CAD Model

Description

The TMS320F280200DAT is a highly integrated, high-performance microcontroller solution designed by Texas Instruments specifically for demanding control applications. It is part of the TMS320F2802x Piccolo series, which is renowned for its advanced features and capabilities in digital signal processing.

At the heart of this microcontroller is a powerful 32-bit CPU, known as the C28x, which is capable of running at speeds of up to 60 MHz. This processing power is complemented by the integrated Control Law Accelerator (CLA), a co-processor designed to offload complex control algorithms from the main CPU, allowing for real-time processing and improved system efficiency.

The TMS320F280200DAT boasts 64KB of flash memory, providing ample space for robust application code, and 12KB of RAM for efficient data manipulation. Its flash memory is known for its high endurance and fast access times, which are critical for high-performance control systems.

Connectivity is a key feature of this microcontroller, offering a range of interfaces such as I2C, SPI, UART, and CAN for communication with peripherals and other devices. It also includes a rich set of peripherals, including PWM outputs, ADC inputs, and capture/compare modules, making it an ideal choice for motor control, power conversion, and sensing applications.

The TMS320F280200DAT is designed with robustness in mind, featuring a wide operating temperature range and built-in protection mechanisms such as brown-out reset and a watchdog timer to ensure reliable operation in harsh environments.

For development and debugging, the device supports JTAG, providing a convenient interface for programming and real-time debugging. Texas Instruments also offers an extensive suite of development tools, software libraries, and reference designs to accelerate the design process and reduce time to market.

In summary, the Texas Instruments TMS320F280200DAT microcontroller is a versatile and powerful solution for advanced control applications, offering high-speed processing, a wealth of peripherals, and robust design features to meet the needs of a wide range of industrial and commercial products.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8383 $54.7064
18+ $5.6110 $100.9980
28+ $5.4356 $152.1968
39+ $5.2603 $205.1517
50+ $5.0849 $254.2450
66+ $4.5589 $300.8874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess