EN
  • EN
  • DE

STGW20NB60KD

Part No STGW20NB60KD
Manufacturer STMicroelectronics
Catalog IGBTs - Single
Description N-CHANNEL 20A - 600V - TO-247 SHORT CIRCUIT PROOF PowerMESH IGBT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series PowerMESH
Packaging Tube
Part Status Obsolete(EOL)
Voltage - Collector Emitter Breakdown (Maximum) 600V
Current - Collector (Ic) (Maximum) 50A
Current - Collector Pulsed (Icm) 100A
Vce(on) (Maximum) @ Vge, Ic 2.8V @ 15V, 20A
Power - Max 170W
Switching Energy 675μJ (on), 500μJ (off)
Input Type Standard
Gate Charge 85nC
Td (on/off) @ 25°C 39ns/105ns
Test Condition 480V, 20A, 10 Ohm, 15V
Reverse Recovery Time (trr) 80.5ns
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-247-3
Manufacturer Package TO-247-3
Win Source Part Number 1261039-STGW20NB60KD
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STGW20NB60KD CAD Model

Description

STGW20NB60KD - IGBT from STMicroelectronics

The STGW20NB60KD is a high-performance insulated gate bipolar transistor (IGBT) manufactured by STMicroelectronics, a global semiconductor leader. This IGBT is designed to meet the efficiency and reliability demands of modern electronic applications such as motor drives, uninterruptible power supplies (UPS), and inverter systems.

Key Features

  • High Voltage Capability: The device can handle up to 600V, making it suitable for high voltage applications.
  • Low On-Voltage Drop (V<sub>CE(sat)): The IGBT ensures high efficiency with a low on-voltage drop, reducing thermal stress and power losses during operation.
  • High Speed Switching: The STGW20NB60KD is capable of fast switching speeds which is crucial for reducing switching losses and improving performance in high-frequency applications.
  • Co-Packaged with Free Wheeling Diode: The device comes with an integrated fast recovery diode, which provides protection against flyback voltage and reduces component count in circuit designs.

Applications

This IGBT is versatile and can be used in a wide range of applications, including:

  • AC and DC motor controls
  • General purpose inverters
  • UPS systems
  • Power management systems

Advanced Technology

STMicroelectronics has incorporated advanced technology into the STGW20NB60KD to ensure it delivers superior performance. The device features a robust and cost-effective planar technology that is optimized for mid-frequency operation typically between 8 kHz and 30 kHz. The planar structure guarantees an excellent trade-off between switching performance and on-state behavior, which is critical for efficient power conversion.

Reliability and Quality

Quality and reliability are paramount in power devices. STMicroelectronics ensures that the STGW20NB60KD meets the highest standards, with rigorous testing and quality control measures in place. This IGBT is built to provide long-term reliability under various operating conditions, making it a trusted choice for designers and engineers in the power electronics field.

You May Also Be Interested in

Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
IXYS
IGBT PT 650V 16A TO-220-3
Need more? Email Us
IXYS
IGBT PT 1200V 75A TO-268AA
Need more? Email Us
ON Semiconductor
IGBT 450V 23A TO-263
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Infineon Technologies
IGBT 650V 21A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess