EN
  • EN
  • DE

TMS320F2801ZGMA

Part No TMS320F2801ZGMA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Core Processor C28x
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
Data RAM Size 6K x 16
Supply Voltage - Operating 1.71 V to 1.89 V
Data Converters A/D 16x12b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-BGA MICROSTAR (10.1x10.1)
Win Source Part Number 081570-TMS320F2801ZGMA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320F2801ZGMA CAD Model

Description

Overview of TMS320F2801ZGMA

The TMS320F2801ZGMA is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding applications that require efficient, real-time data processing. This advanced microcontroller is part of the TMS320C28x DSP generation, which is renowned for its integrated control-oriented peripherals, making it an ideal solution for a wide range of industrial, automotive, and consumer electronics applications.

Key Features

  • High-Performance Processing: With a 32-bit CPU operating at a speed of up to 150 MHz, the TMS320F2801ZGMA offers fast and efficient processing capabilities, suitable for complex algorithms and control systems.
  • Memory: It includes 128KB of flash memory and 18KB of RAM, providing ample space for program storage and data manipulation.
  • Enhanced Control Peripherals: This DSP features a variety of peripherals that support advanced control applications, including PWM outputs, capture inputs, and high-resolution ADCs, among others.
  • Robust Connectivity: With multiple serial communication interfaces such as SCI (UART), SPI, CAN, and I2C, the TMS320F2801ZGMA ensures versatile connectivity options for different system requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it offers multiple power-saving modes to reduce overall energy consumption.
  • Quality and Reliability: Texas Instruments is known for its commitment to quality, and the TMS320F2801ZGMA is no exception, ensuring reliable performance in a variety of operating conditions.

Applications

The TMS320F2801ZGMA is suited for a range of applications, including:

  • Motor control (AC induction, Brushless DC, Stepper, and Servo motors)
  • Power supplies and converters
  • Intelligent sensing and monitoring systems
  • Automotive control systems
  • Audio processing and instrumentation

Design Support and Resources

Developers can take advantage of Texas Instruments' extensive support ecosystem, which includes development tools, software libraries, reference designs, and an active online community. This ensures a smooth design process from initial concept through to final product implementation.

The TMS320F2801ZGMA offers the perfect blend of performance, peripherals, and power efficiency, making it an excellent choice for engineers looking to develop sophisticated control systems that demand real-time processing capabilities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.6401 $53.2802
5+ $21.8585 $109.2925
8+ $21.1754 $169.4032
10+ $20.4924 $204.9240
13+ $19.8093 $257.5209
17+ $17.7601 $301.9217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess