EN
  • EN
  • DE

8NHC00M

Part No 8NHC00M
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE RECTANGULAR / Fuse NH 8A 500V Holder Flat VDE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton
Packaging Bulk
Part Status Obsolete(EOL)
Fuse Type Square
Response Time Fast
Class NH
Mounting Holder
Package Rectangular, Blade
Win Source Part Number 775608-8NHC00M
Popularity Medium
Supply and Demand Status Limited
Family Name NH
Introduction Date March 07, 2002
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 8NHC00M CAD Model

Description

The 8NHC00M is a high-speed fuse manufactured by Eaton Bussmann. It is part of their NH family of industrial fuses, designed for the protection of electrical equipment and circuits from overcurrent conditions, specifically in applications requiring very fast response times. These fuses are critical in scenarios where sensitive components need immediate protection from short circuits or other fault currents.

Applications:

  • Semiconductor Protection
  • Variable Frequency Drives (VFDs)
  • Power Converters
  • Uninterruptible Power Supplies (UPS)
  • Critical Industrial Equipment

Features:

  • High-Speed Operation: Provides very fast interruption of fault currents.
  • NH Standard Size: Conforms to the NH standard for industrial fuses.
  • High Interrupting Rating: Capable of safely interrupting high levels of fault current.
  • Visual Indication: Often includes a visual indicator to show when the fuse has blown.
  • Durable Construction: Designed to withstand harsh industrial environments.

Benefits:

  • Fast Protection: Minimizes damage to sensitive components by quickly clearing faults.
  • Reliable Performance: Ensures consistent and dependable protection.
  • Easy Installation: Fits standard NH fuse holders for convenient replacement.
  • Visual Status: Simplifies troubleshooting and maintenance.
  • Safe Operation: Protects personnel and equipment from electrical hazards.

Additional Details:

The 8NHC00M fuse is characterized by its amp rating, voltage rating, and interrupting rating. The amp rating indicates the maximum continuous current the fuse can carry without blowing under normal conditions. The voltage rating specifies the maximum voltage the fuse can safely interrupt. The interrupting rating is the maximum fault current the fuse can safely clear. Bussmann fuses are tested and certified to meet various industry standards, ensuring compliance and safety. These fuses are designed to provide a higher level of protection compared to standard fuses, especially in circuits containing sensitive electronic components.

You May Also Be Interested in

Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
FUSE CRTRDGE 200MA 250VAC/DC AXL
Lowest to $5.7914
Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 4A 1KVDC 5AG
Lowest to $16.0875
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 50MA 250VAC/VDC
Lowest to $1.6744
Littelfuse Inc.
FUSE CARTRIDGE 5A 1KVDC 5AG
Need more? Email Us
Littelfuse Inc.
10A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess