EN
  • EN
  • DE

MAX6922AQH+TD

Part No MAX6922AQH+TD
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR VFD TUBE SRL 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Display Type Vacuum Fluorescent (VF)
Interface 4-Wire Serial
Operating Supply Current 1.65mA
Operating Supply Voltage 8 V ~ 76 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 706168-MAX6922AQH+TD
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6922AQH+TD
Introduction Date January 01, 2004
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6922AQH+TD CAD Model

Description

The MAX6922AQH+TD from Maxim Integrated is a robust and high-performance VFD (Vacuum Fluorescent Display) tube driver that is designed to cater to the needs of modern display applications. This advanced IC is capable of driving up to 20 VFD tubes, ensuring that your display can handle a wide array of characters or segments with ease.

Key Features

  • High Voltage Output: With an output voltage range capable of handling up to 76V, this driver is perfect for driving large VFD panels, providing the necessary power for bright and clear displays.
  • Serial Interface: The MAX6922AQH+TD utilizes a serial interface for data input, reducing the number of required I/O pins for operation. This makes it an ideal choice for microcontroller-based systems where pin economy is essential.
  • 20 Output Channels: With 20 output channels, this VFD driver can manage multiple display elements simultaneously, offering versatility for a range of display configurations.
  • Integrated Boost Controller: The device features an integrated boost controller, simplifying the design and reducing external component count. This integration helps to save space and cost on the PCB.
  • High Efficiency: Designed for efficiency, the MAX6922AQH+TD minimizes power consumption, which is crucial for portable and battery-powered applications.

Applications

The MAX6922AQH+TD is suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automotive dashboards
  • Point of sale displays

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6922AQH+TD is no exception. It is designed to meet the rigorous demands of the industry, ensuring long-term reliability and performance in your display applications.

Ordering Information

The product is available in a heat-dissipating TQFP-44 package, and is specified over the -40°C to +85°C temperature range, making it suitable for most operating environments. For detailed ordering and product information, please refer to the Maxim Integrated official website or contact their customer support.

You May Also Be Interested in

Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Texas Instruments
IC DRVR 7 SEGMENT 16TSSOP
Lowest to $0.7048
Texas Instruments
IC DRVR DOT/BAR DISPLAY 20PLCC / LED, LCD, Vacuum Fluorescent (VF) Driver 20-PLCC (9x9)
Lowest to $69.2538
Silicon Labs
Lowest to $6.3275
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3823 $52.5876
28+ $3.5957 $100.6796
44+ $3.4833 $153.2652
60+ $3.3710 $202.2600
77+ $3.2586 $250.9122
103+ $2.9215 $300.9145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess