EN
  • EN
  • DE

TMS320DM648ZUTD9

Part No TMS320DM648ZUTD9
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Digital Media Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, PCI, SPI, UART
Clock Rate 900MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 576kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 90°C (TC)
Mounting SMD
Package 529-BFBGA, FCBGA
Manufacturer Package 529-FCBGA (19x19)
Win Source Part Number 1271215-TMS320DM648ZUTD9
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM648
Introduction Date May 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM648ZUTD9 CAD Model

Description

Introducing the TMS320DM648ZUTD9 from Texas Instruments

The TMS320DM648ZUTD9 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320 series. This advanced DSP is designed to meet the rigorous demands of modern multimedia and communication applications. It is an ideal solution for developers looking to create products with intensive signal processing capabilities, such as video and audio encoding/decoding, telecommunications, and industrial control systems.

Key Features:

  • High-Speed Performance: The TMS320DM648ZUTD9 operates at a remarkable frequency, providing the computational power necessary to handle complex algorithms and multiple processes simultaneously.
  • Integrated Peripherals: This DSP includes a variety of built-in peripherals, such as Ethernet MAC, high-speed USB 2.0, and PCI interfaces, which facilitate easy and flexible connectivity options for various system designs.
  • Advanced Memory Interface: With an efficient memory interface that supports DDR2 and other memory types, this processor ensures fast data access and high throughput, crucial for real-time processing tasks.
  • Scalable Architecture: The TMS320DM648ZUTD9 features a scalable architecture that allows designers to adapt the processor to a range of applications, offering both versatility and upgradeability.

Applications:

The versatility of the TMS320DM648ZUTD9 makes it suitable for a wide array of applications. It's extensively used in:

  • Professional audio and video processing equipment
  • Telecommunication infrastructure such as base stations and network switches
  • Industrial control and automation systems
  • Medical imaging devices
  • High-end consumer electronics

Technical Specifications:

At the core of the TMS320DM648ZUTD9 lies a powerful DSP core that is complemented by an array of technical specifications designed to bolster its performance:

  • Multiple high-speed serial ports
  • Advanced interrupt management capabilities
  • Robust security features, including a secure boot mechanism
  • Low power consumption with multiple power-saving modes

The TMS320DM648ZUTD9 by Texas Instruments is a testament to the company's commitment to providing cutting-edge technology that empowers developers to deliver exceptional digital signal processing performance. Whether the application is in professional multimedia, telecommunications, or industrial automation, this DSP stands out as a reliable and efficient choice for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.7180 $65.7180
2+ $53.9225 $107.8450
3+ $52.2374 $156.7122
4+ $50.5523 $202.2092
6+ $48.8673 $293.2038
7+ $43.8120 $306.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess