EN
  • EN
  • DE

TMS320DM6446AZWTA

Part No TMS320DM6446AZWTA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL MEDIA SOC 361-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Digital Media System-on-Chip (DMSoC)
Clock Rate 513MHz DSP, 256.5MHz ARM
Non-Volatile Memory ROM (8 kB)
On-Chip RAM 160kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 361-NFBGA (16x16)
Win Source Part Number 055284-TMS320DM6446AZWTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320DM6446AZWTA CAD Model

Description

Texas Instruments TMS320DM6446AZWTA Product Overview

The TMS320DM6446AZWTA is a high-performance digital media System-on-Chip (SoC) from Texas Instruments (TI), designed to meet the demanding requirements of multimedia applications. This powerful integrated circuit combines a dual-core architecture consisting of an ARM926EJ-S core and a TMS320C64x+™ Digital Signal Processor (DSP) core, making it ideal for applications that require intensive signal processing and control tasks to be managed simultaneously.

Key Features:

  • High-Performance DSP: The C64x+™ DSP core runs at up to 600 MHz and is capable of performing advanced digital signal processing tasks, which makes it perfect for video and audio processing, as well as for industrial applications.
  • ARM9 Processor: The ARM926EJ-S core operates at up to 297 MHz and is responsible for system control and management tasks, providing a versatile platform for embedded applications.
  • Integrated Peripherals: This SoC includes a range of integrated peripherals such as a Video Processing Subsystem (VPSS), an enhanced Direct-Memory-Access (EDMA) controller, and a host of connectivity options including Ethernet MAC, USB, and HPI (Host-Port Interface).
  • Memory Interface: The device supports a wide range of external memory interfaces, including DDR2, NAND, and NOR flash, allowing for flexible system design and ample storage and memory options.
  • HD Video Processing: The TMS320DM6446AZWTA is capable of supporting high-definition (HD) video processing, making it suitable for applications such as digital media adapters, security surveillance, and IP set-top boxes.

Applications:

The versatility of the TMS320DM6446AZWTA makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • Digital video recorders (DVRs)
  • IP network cameras
  • Video conferencing systems
  • Portable media players
  • Medical imaging
  • Automotive infotainment

With its robust set of features and capabilities, the TMS320DM6446AZWTA from Texas Instruments provides designers with a flexible and powerful platform for creating cutting-edge multimedia and digital processing solutions.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.3266 $87.3266
2+ $84.5976 $169.1952
3+ $81.8687 $245.6061
4+ $79.1397 $316.5588
5+ $70.9528 $354.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess