EN
  • EN
  • DE

TMS320DM6435ZWT6CX

Part No TMS320DM6435ZWT6CX
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 361-BGA / DSP Fixed-Point 32bit 600MHz 4800MIPS Automotive 361-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 600MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Win Source Part Number 797417-TMS320DM6435ZWT6CX
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6435
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6435ZWT6CX CAD Model

Description

The TMS320DM6435ZWT6CX is a high-performance digital signal processor (DSP) from Texas Instruments, designed for applications requiring efficient, high-speed digital signal processing capabilities. This DSP is part of the TMS320DM64x series, which is widely recognized for its robust processing power and flexibility in handling complex algorithms.

Key Features

  • Advanced DSP Core: The core of the TMS320DM6435ZWT6CX operates at a frequency of up to 720 MHz, providing the computational power needed for demanding signal processing tasks.
  • Integrated Memory: This DSP comes with integrated memory, including 256KB of on-chip RAM and a diverse range of external memory interfaces.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The EDMA controller ensures high-speed data transfers with minimal CPU intervention, improving system throughput and efficiency.
  • High-Performance Peripherals: A suite of peripherals complements the powerful DSP core, such as Ethernet MAC, I2C bus, and multiple serial ports for enhanced connectivity.
  • Video Port Interface: The device includes a video port interface that supports a variety of video input and output formats, making it ideal for multimedia applications.
  • Power Management: With advanced power management features, the TMS320DM6435ZWT6CX ensures optimal power efficiency, which is crucial for portable and power-sensitive applications.

Applications

The versatility of the TMS320DM6435ZWT6CX makes it suitable for a wide range of applications, including:

  • Professional audio equipment
  • High-definition video processing
  • Medical imaging systems
  • Industrial control systems
  • Telecommunications infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TMS320DM6435ZWT6CX is no exception. It is designed to meet the rigorous standards required in professional and industrial environments, ensuring long-term performance and stability.

With its combination of speed, power efficiency, and a broad set of integrated peripherals, the TMS320DM6435ZWT6CX is an excellent choice for developers looking to create sophisticated digital signal processing solutions.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess