EN
  • EN
  • DE

TMS320DM642ZNZ500

Part No TMS320DM642ZNZ500
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Video/Imaging Fixed-Point Digital Signal Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271191-TMS320DM642ZNZ500
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642ZNZ500 CAD Model

Description

Product Overview: TMS320DM642ZNZ500

The TMS320DM642ZNZ500 is a high-performance digital media processor from Texas Instruments, renowned for its exceptional processing capabilities and versatility in handling complex digital media tasks. This processor is part of the TMS320DM64x™ DSP generation and is specifically designed to meet the rigorous demands of video and audio processing in industrial, surveillance, and multimedia applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM642ZNZ500 is a powerful DSP core that operates at a clock speed of 500 MHz, providing a robust platform for intensive signal processing tasks.
  • Large On-Chip Memory: The device boasts an integrated memory structure that includes 256K bytes of RAM, ensuring efficient data management and high-speed processing.
  • Enhanced Peripheral Set: Equipped with a diverse range of peripherals, including 10/100 Mb/s Ethernet MAC, a host of serial ports, and a 64-bit external memory interface, the TMS320DM642ZNZ500 offers excellent connectivity and data transfer capabilities.
  • Flexible Video Port Interface: The processor features a video port interface capable of supporting multiple video formats, making it ideal for applications that require high-quality video processing.
  • Scalable Architecture: With its scalable architecture, the TMS320DM642ZNZ500 allows for easy integration into a variety of design frameworks, ensuring a future-proof solution for evolving application needs.

Applications

The TMS320DM642ZNZ500 is suited for a wide range of applications, including:

  • Professional audio and video equipment
  • Video conferencing systems
  • Security and surveillance systems
  • Digital media servers and gateways
  • Industrial imaging and machine vision systems

Support and Resources

Texas Instruments provides comprehensive support for the TMS320DM642ZNZ500 through a wide array of technical documentation, software tools, and community forums. Designers can access a wealth of resources to expedite the development process and bring their products to market faster.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess