EN
  • EN
  • DE

SG6518SZ

Part No SG6518SZ
Manufacturer Fairchild/ON Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 16SOIC / Supervisor Open Drain or Open Collector 4 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Fairchild Semiconductor
Package Bulk
Product Status Obsolete
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Voltage - Threshold 5V, 12V, Adj, Adj
Output Open Drain or Open Collector
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Other Names 2156-SG6518SZ,2156-SG6518SZ-FSTR,FAIFSCSG6518SZ
Standard Package 2,500
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250996-SG6518SZ
Ultra Librarian 3D Model Ultra Librarian SG6518SZ CAD Model

Description

The SG6518SZ is a highly integrated quasi-resonant (QR) flyback controller manufactured by Fairchild/ON Semiconductor. This controller is designed for high-performance offline power supplies, offering high efficiency, low standby power consumption, and comprehensive protection features. It is commonly used in adapters, chargers, and auxiliary power supplies.

Applications:

  • AC-DC Adapters: Powering various electronic devices such as laptops, mobile phones, and other portable devices.
  • Battery Chargers: Charging batteries in a wide range of applications, including power tools and electric vehicles.
  • Auxiliary Power Supplies: Providing standby power in electronic devices such as TVs and set-top boxes.
  • LED Lighting Power Supplies: Driving LEDs in lighting applications with high efficiency and reliability.
  • Industrial Power Supplies: Powering industrial equipment and machinery.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements.
  • Comprehensive Protection Features: Includes over-voltage, over-current, and over-temperature protection.
  • Frequency Foldback: Improves efficiency at light loads.
  • Brown-Out Protection: Prevents damage from low input voltage conditions.

Benefits:

  • High Efficiency: Reduces energy consumption and lowers operating costs.
  • Low Standby Power: Meets energy efficiency standards and reduces environmental impact.
  • Enhanced System Reliability: Protection features prevent damage from various fault conditions.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Improved System Performance: Provides a stable and efficient power supply for optimal system performance.

The SG6518SZ is designed to minimize switching losses and improve overall efficiency. Its quasi-resonant operation reduces EMI (electromagnetic interference), making it suitable for noise-sensitive applications. The integrated protection features ensure reliable operation and prevent damage from over-voltage, over-current, and over-temperature conditions.

Technical Specifications:

  • Operating Voltage: Varies (Refer to datasheet)
  • Switching Frequency: Varies (Refer to datasheet)
  • Operating Temperature: -40°C to +125°C (Typical)

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8819 $61.7330
160+ $0.7236 $115.7760
250+ $0.7010 $175.2500
345+ $0.6784 $234.0480
445+ $0.6558 $291.8310
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,820 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess