EN
  • EN
  • DE

TMS320DM642AZNZA6

Part No TMS320DM642AZNZA6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 548-FCBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 548-FCBGA (27x27)
Win Source Part Number 033283-TMS320DM642AZNZA6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AZNZA6 CAD Model

Description

Introducing the TMS320DM642AZNZA6 Digital Signal Processor

The TMS320DM642AZNZA6 is a high-performance digital signal processor (DSP) from the renowned Texas Instruments TMS320 series. Designed to meet the rigorous demands of multimedia and video processing applications, this DSP integrates a host of features that enable developers to build advanced systems with improved efficiency and reduced time-to-market.

Key Features of TMS320DM642AZNZA6

  • High-Performance Processing: At the heart of the TMS320DM642AZNZA6 is a powerful 600 MHz DSP core that delivers up to 4800 MIPS (Million Instructions Per Second). This level of performance is ideal for handling complex algorithms and high-throughput tasks in real-time applications.
  • Large Integrated Memory: The device comes with an integrated memory architecture that includes 256 KB of on-chip RAM, allowing for rapid access to data and instructions, which is crucial for time-sensitive processing tasks.
  • Flexible Peripheral Set: A comprehensive set of peripherals, including 10/100 Mb/s Ethernet MAC, a host of serial ports (McBSP), and High-Definition Video Interface (HDVICP), ensure versatile connectivity and data handling capabilities.
  • Advanced Video Processing: The TMS320DM642AZNZA6 excels in video processing with its dedicated video port interface, which supports a variety of video formats and enables direct connection to external video data sources.
  • Scalable Architecture: The DSP is part of the scalable TMS320C64x family, allowing for easy migration between other devices in the series, which is beneficial for future upgrades and maintaining software compatibility.
  • Robust Development Support: Texas Instruments provides a comprehensive suite of development tools, including Code Composer Studio™ IDE, DSP/BIOS™, optimized DSP libraries, and reference designs to accelerate development cycles.

Applications

The TMS320DM642AZNZA6 is ideally suited for a variety of applications, including:

  • Professional and Broadcast Video Equipment
  • Video Surveillance Systems
  • Video Conferencing
  • Digital Media Servers
  • Streaming Media Devices

With its robust set of features and capabilities, the TMS320DM642AZNZA6 from Texas Instruments represents a state-of-the-art solution for developers looking to push the boundaries of digital signal processing in video-centric applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess