EN
  • EN
  • DE

TMS320DM642AGDK7

Part No TMS320DM642AGDK7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Video/Imaging Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM64x, DaVinci
Packaging Tray
Type Fixed Point
Interface Host Interface, I2C, McASP, McBSP, PCI
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 160kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 548-BFBGA, FCCSPBGA
Manufacturer Package 548-FC/CSP (23x23)
Win Source Part Number 1271185-TMS320DM642AGDK7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM642
Introduction Date July 01, 2002
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320DM642AGDK7 CAD Model

Description

The TMS320DM642AGDK7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed for demanding multimedia and communication applications. This DSP is part of the TMS320C64x series, which is renowned for its high-speed data processing capabilities and efficient power consumption. The TMS320DM642AGDK7 is an ideal choice for developers looking to implement advanced features in applications such as video and audio processing, telecommunications, and industrial control systems.

Key Features

  • High-Performance DSP Core: The core of the TMS320DM642AGDK7 operates at a frequency of up to 720 MHz, delivering up to 5760 MIPS (Million Instructions Per Second), which allows for swift and efficient data processing.
  • Large On-Chip Memory: It comes equipped with a sizeable on-chip memory, including 256K bytes of RAM, which can be used for both program and data, providing developers with the flexibility to handle complex algorithms and buffering requirements.
  • Rich Peripheral Set: This DSP features a versatile set of peripherals, including 10/100 Mb/s Ethernet MAC, a host-port interface, I2C bus, and multiple audio serial ports, enabling easy integration with a wide range of external devices and systems.
  • Enhanced Direct-Memory-Access (EDMA) Controller: The integrated EDMA controller allows for high-speed data transfers without CPU intervention, significantly improving system throughput and reducing processor overhead.
  • Robust Video Port Interface: With its video port interface, the TMS320DM642AGDK7 can handle multiple video input and output streams, making it particularly suited for advanced video processing tasks.

Applications

The versatility and power of the TMS320DM642AGDK7 make it suitable for a variety of applications, including:

  • Professional and consumer audio and video processing
  • Video conferencing systems
  • Security and surveillance systems
  • Telecommunications infrastructure
  • Industrial control and automation systems

Support and Resources

Texas Instruments provides extensive support and resources for the TMS320DM642AGDK7, including detailed datasheets, technical documentation, application notes, and a dedicated support community. Developers can also take advantage of TI's software development tools and code libraries to accelerate their design and development process.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $159.6517 $159.6517
2+ $154.3299 $308.6598
3+ $138.3648 $415.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 89 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess