EN
  • EN
  • DE

TMS320C6748AZWT3

Part No TMS320C6748AZWT3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / DSP Fixed-Point/Floating-Point 64bit 300MHz 2400MIPS 361-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Part Status Obsolete(EOL)
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 797378-TMS320C6748AZWT3
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6748
Introduction Date March 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6748AZWT3 CAD Model

Description

Model: TMS320C6748AZWT3

The TMS320C6748AZWT3 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, crafted to meet the demands of various signal processing applications. This powerful DSP is part of the TMS320C6748 family, which is known for its efficient processing capabilities, making it an ideal choice for applications such as audio, industrial, medical, and communication systems.

At the heart of the TMS320C6748AZWT3 is a fixed and floating-point DSP core that operates at a frequency of up to 456 MHz, providing up to 3656 MIPS (Million Instructions Per Second). This core is supported by a rich set of peripherals and a highly integrated system-on-chip architecture, which simplifies system design and reduces time-to-market.

Key Features:

  • High-Performance DSP Core: A 32-bit fixed and floating-point processing core that delivers robust computational power for complex algorithms.
  • Integrated Memory: Includes 456 KB of on-chip RAM and 64 KB of L1 program cache, along with 256 KB of L2 cache, which can be configured as SRAM for flexible memory management.
  • Rich Peripherals: Equipped with a wide range of peripherals, such as McASP (Multichannel Audio Serial Port), UART, SPI, I2C, and GPIO interfaces, to support diverse application needs.
  • Enhanced Security: Features a secure boot and cryptographic accelerators to ensure system protection and data integrity.
  • Low-Power Consumption: Designed for power-sensitive applications, it offers multiple power-saving modes to reduce overall power consumption.
  • Scalable Platform: Part of a scalable product line, allowing for easy upgrades and system scalability.

With its robust processing capabilities and extensive peripheral integration, the TMS320C6748AZWT3 DSP enables developers to create sophisticated systems that require real-time signal processing, such as speech and audio processing, biometric analysis, and industrial control systems. Its advanced security features and power efficiency make it a versatile choice for a wide range of embedded applications.

For detailed technical specifications, development tools, and support resources, visit the Texas Instruments website to access comprehensive documentation and community forums for the TMS320C6748AZWT3 DSP.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.1280 $80.2560
4+ $32.9256 $131.7024
5+ $31.8967 $159.4835
7+ $30.8677 $216.0739
9+ $29.8388 $268.5492
12+ $26.7520 $321.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 211 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess