EN
  • EN
  • DE

TMS320C6746EZWTA3

Part No TMS320C6746EZWTA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 361NFBGA / Fixed- and Floating-Point DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, McBSP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory ROM (1.088MB)
On-Chip RAM 488kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.00V, 1.10V, 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 361-LFBGA
Supplier Device Package 361-NFBGA (16x16)
Part Number Series TMS320C6746
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814380-TMS320C6746EZWTA3
Ultra Librarian 3D Model Ultra Librarian TMS320C6746EZWTA3 CAD Model

Description

The Texas Instruments TMS320C6746EZWTA3 is a high-performance, low-power digital signal processor (DSP) that is part of the TMS320C674x family. This processor is specifically designed to meet the intense processing needs of modern audio, telecommunications, and industrial applications. With its robust set of features, the TMS320C6746EZWTA3 is an ideal solution for designers looking for a blend of performance and power efficiency.

Key Features:

  • Processing Power: At the core of the TMS320C6746EZWTA3 is a fixed and floating-point DSP core that can run at a clock speed of up to 375 MHz, providing up to 3000 MIPS (Million Instructions per Second) of processing power. This ensures swift and efficient handling of complex algorithms and computations.
  • Memory: The device comes equipped with integrated memory, including 64KB of L1 RAM (32KB of program and 32KB of data), 256KB of L2 RAM, and an additional 128KB of ROM. This on-chip memory helps to optimize system performance and reduce external memory requirements.
  • Peripherals: A rich set of peripherals accompanies the TMS320C6746EZWTA3, including a 10/100 Mbps Ethernet MAC (EMAC) with a Management Data Input/Output (MDIO) module, Host-Port Interface (HPI), I2C bus, McASP (Multichannel Audio Serial Port), SPI, and 64 general-purpose I/O (GPIO) pins, among others.
  • Power Efficiency: Designed for low-power consumption, the DSP supports multiple power-down modes, allowing for significant power savings during idle or low-activity periods.
  • Development Support: Texas Instruments provides a comprehensive suite of development tools for the TMS320C6746EZWTA3, including Code Composer Studio IDE, DSP/BIOS, and optimized DSP libraries. This support ensures a streamlined development process from initial design to final product deployment.

Applications:

The TMS320C6746EZWTA3 is suitable for a wide range of applications. It excels in scenarios that require intensive signal processing capabilities, such as professional audio equipment, voice and speech processing, industrial control and automation, medical imaging, and telecommunication infrastructure. Its ability to efficiently manage multiple tasks simultaneously makes it a versatile choice for embedded system designers.

Overall, the Texas Instruments TMS320C6746EZWTA3 DSP is a powerful and efficient solution that offers the perfect balance of performance, power, and peripheral integration for demanding signal processing applications.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5310 $51.0620
5+ $20.9486 $104.7430
8+ $20.2939 $162.3512
11+ $19.6393 $216.0323
14+ $18.9846 $265.7844
18+ $17.0207 $306.3726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess