EN
  • EN
  • DE

TMS320C6727BZDH350

Part No TMS320C6727BZDH350
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Floating-Point Digital Signal Processors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C672x
Packaging Tray
Type Floating Point
Interface EBI/EMI, HPI, I2C, McASP, SPI
Clock Rate 350MHz
Non-Volatile Memory ROM (384 kB)
On-Chip RAM 288kB
Voltage - I/O 3.30V
Voltage - Core 1.40V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 256-BGA
Manufacturer Package 256-BGA (17x17)
Win Source Part Number 1271147-TMS320C6727BZDH350
Manufacturer Homepage www.ti.com
Family Name TMS320C6727B
Introduction Date November 14, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6727BZDH350 CAD Model

Description

The TMS320C6727BZDH350 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational speed and efficiency. This DSP is part of the TMS320C67xx series, which is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications including audio processing, telecommunications, industrial control, and medical imaging.

Key Features

  • High-Speed Performance: With a core clock speed of 350MHz, the TMS320C6727BZDH350 delivers up to 2800 million instructions per second (MIPS), enabling rapid processing and real-time execution of demanding signal processing tasks.
  • Floating-Point Precision: The device features a floating-point unit that supports both single and double-precision arithmetic, ensuring accurate calculations and high-quality signal processing.
  • Large On-Chip Memory: The DSP includes 256KB of on-chip RAM, which allows for efficient data management and reduces the need for external memory components.
  • Integrated Peripherals: A variety of integrated peripherals, such as a multichannel buffered serial port (McBSP), host port interface (HPI), and inter-integrated circuit (I2C) bus support, enhance connectivity and data transfer capabilities.
  • Optimized for Signal Processing: The processor's architecture is optimized for common signal processing operations, featuring multiple functional units that can execute several operations in parallel.

Applications

The TMS320C6727BZDH350 is versatile and can be used in a variety of applications, including:

  • Professional and consumer audio systems
  • Telecommunication infrastructure
  • Industrial control systems
  • Medical imaging devices
  • Instrumentation and analysis equipment

Design Support

TI provides comprehensive design support for the TMS320C6727BZDH350, including technical documentation, software tools, and reference designs. Developers can access a wide range of resources to facilitate the integration of this DSP into their projects, ensuring a smooth development process and quick time-to-market.

You May Also Be Interested in

Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.3496 $68.3496
2+ $56.0818 $112.1636
3+ $54.3292 $162.9876
4+ $52.5767 $210.3068
5+ $50.8241 $254.1205
7+ $45.5664 $318.9648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess