EN
  • EN
  • DE

TMS320C6701GJC

Part No TMS320C6701GJC
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FLOATING-POINT DIGITAL SIGNAL PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271129-TMS320C6701GJC
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6701GJC CAD Model

Description

The TMS320C6701GJC is a high-performance floating-point digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional computational speed and efficiency. Designed to handle complex mathematical algorithms and signal processing tasks with ease, this DSP is an integral component in a wide array of applications, including telecommunications, industrial control systems, audio processing, and medical imaging.

At the heart of the TMS320C6701GJC is a powerful VLIW (Very Long Instruction Word) architecture that enables it to execute multiple instructions in parallel, significantly boosting its processing capabilities. With a clock speed of up to 167 MHz, this DSP delivers an impressive performance of up to 1.33 billion floating-point operations per second (GFLOPS), making it an ideal choice for applications requiring high-speed numerical computations.

Integrating a 32-bit floating-point processor, the TMS320C6701GJC ensures precision and accuracy in applications where data integrity is paramount. It also features a large on-chip memory, including a 256K-byte Level 1 Program cache and a 64K-byte Level 1 Data cache, which helps to minimize external memory access delays and improves overall system throughput.

The TMS320C6701GJC offers a variety of peripherals and interfaces to facilitate easy integration with other system components. These include a host port interface, a direct memory access (DMA) controller, and a variety of serial and parallel I/O ports. This DSP is also equipped with a glueless external memory interface, supporting synchronous and asynchronous memories, which simplifies system design and reduces the need for additional components.

Manufactured in a space-saving 352-pin BGA (Ball Grid Array) package, the TMS320C6701GJC is designed for efficient thermal management and is suitable for deployment in systems where space is at a premium. TI's commitment to quality and reliability ensures that this DSP is a dependable solution for both industrial and commercial applications, offering a long operational lifespan and robust performance under demanding conditions.

Whether you are developing a cutting-edge audio processing system, a high-speed data acquisition platform, or a sophisticated control system, the TMS320C6701GJC from Texas Instruments provides the computational power and flexibility needed to achieve your design goals.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $267.4955 $267.4955
2+ $239.8236 $479.6472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess