EN
  • EN
  • DE

TMS320C6671ACYPA25

Part No TMS320C6671ACYPA25
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX/FLOAT POINT 841FCBGA / DSP Fixed-Point/Floating-Point 64bit 1.25GHz 3200MIPS 841-Pin FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C66x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, PCIe, I2C, SPI, SRIO, UART
Clock Rate 1.25GHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 4.56MB
Voltage - I/O 1.0V, 1.5V, 1.8V
Voltage - Core 1.00V
Operating Temperature Range -40°C ~ 100°C (TC)
Mounting SMD
Package 841-BFBGA, FCBGA
Manufacturer Package 841-FCBGA (24x24)
Win Source Part Number 797359-TMS320C6671ACYPA25
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6671
ECCN 5A991.b.4.a
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6671ACYPA25 CAD Model

Description

The TMS320C6671ACYPA25 is a high-performance multicore digital signal processor (DSP) from Texas Instruments (TI), designed to meet the rigorous demands of high-throughput, real-time processing applications. This device is part of the TMS320C66x family of DSPs that are well-known for their fixed and floating-point capabilities, which make them ideal for a wide range of applications including communications, medical imaging, test and measurement, and high-end audio.

Key Features

  • Core: The TMS320C6671 is equipped with a single C66x DSP core running at a frequency of up to 1.25 GHz, delivering up to 10 GHz of raw DSP performance.
  • Memory: It includes integrated memory controllers for both L1 and L2 caches, providing 32KB of L1P (program) cache, 32KB of L1D (data) cache, and 1024KB of L2 cache that can be configured as SRAM, cache, or a combination of both.
  • Interfaces: The device offers a rich set of peripherals including PCIe, Gigabit Ethernet, and Serial RapidIO for high-speed connectivity, along with UART, SPI, and I2C for general-purpose communication.
  • Advanced DSP Capabilities: The processor features the VelociTI.2™ extensions to the VLIW architecture, enabling parallel processing and efficient execution of complex algorithms.
  • Power Efficiency: Designed with TI's advanced 40nm process technology, the TMS320C6671ACYPA25 offers a balance between performance and power efficiency, making it suitable for both portable and fixed devices that require low power consumption.

Applications

The TMS320C6671ACYPA25 is versatile and can be used in a variety of high-performance applications such as:

  • Wireless base stations
  • Medical imaging systems
  • Professional audio equipment
  • Test and measurement instruments
  • Mission-critical defense systems

Support and Resources

TI provides extensive technical support and resources to help designers integrate the TMS320C6671ACYPA25 into their products. This includes development tools, software libraries, reference designs, and a supportive online community. Designers can access these resources through the TI website to accelerate the development process and bring their innovative products to market faster.

You May Also Be Interested in

Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $247.6239 $247.6239
2+ $222.0076 $444.0152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 274 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess