Overview of TMS320C6474FGUN
The TMS320C6474FGUN is a high-performance multicore digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-throughput, real-time processing applications. This processor is part of the TMS320C6000 DSP platform, which is renowned for its efficient performance and power optimization, making it an ideal choice for telecommunications, industrial, medical, and high-end imaging applications.
Key Features
- Multi-Core Architecture: The TMS320C6474FGUN features three C64x+ DSP cores, each running at a core speed of up to 1GHz. This tri-core configuration allows for parallel processing and improved system performance.
- Advanced Memory: Equipped with a robust memory architecture, it includes 512KB of L2 cache per core and a shared 3MB of L3 cache, facilitating efficient data management and high-speed computing.
- High-Speed Interconnects: The device boasts a high-bandwidth interconnect that ensures fast data transfer rates between the cores and external interfaces, minimizing bottlenecks and maximizing throughput.
- Peripheral Integration: This DSP integrates several peripherals, including Gigabit Ethernet MACs, PCI-Express interfaces, and serial RapidIO, which provide versatile connectivity options for various system designs.
- Power Efficiency: The TMS320C6474FGUN is designed with power efficiency in mind, incorporating features such as dynamic power scaling and multiple power-down modes to reduce overall power consumption.
Applications
The TMS320C6474FGUN is suitable for a wide range of applications, including:
- Wireless and wired communications infrastructure
- High-performance computing tasks
- Medical imaging systems
- Test and measurement equipment
- Industrial control and automation systems
Technical Specifications
At the heart of the TMS320C6474FGUN are cutting-edge technical specifications:
- Process Technology: 65 nm
- Operating Frequency: Up to 1GHz per core
- Operating Temperature Range: 0°C to 90°C
- Package: 23x23 mm, 841-ball BGA (FGUN)
- Supply Voltage: 1.2V core voltage with 3.3V I/O voltage
With its robust architecture and versatile feature set, the TMS320C6474FGUN from Texas Instruments stands out as a powerful solution for developers looking to push the boundaries of digital signal processing.