EN
  • EN
  • DE

TMS320C6454BZTZ

Part No TMS320C6454BZTZ
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP Fixed-Point 32bit 1GHz 8000MIPS 697-Pin FCBGA / Fixed-Point Digital Signal Processor | IC FIXED-POINT DSP 697-FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, 10/100/1000 Ethernet MAC
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 1.08MB
Voltage - I/O 1.2V, 1.5V, 1.8V, 3.3V
Voltage - Core 1.25V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 697-BFBGA, FCBGA
Supplier Device Package 697-FCBGA
Family Part Number TMS320C6454
Manufacturer Pack Quantity 44
MSL Level 4 (72 Hours)
Win Source Part Number 1271111-TMS320C6454BZTZ
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TMS320C6454
Introduction Date September 18, 2006
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian TMS320C6454BZTZ CAD Model

Description

The TMS320C6454BZTZ is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its efficient processing capabilities and advanced features. This powerful component is part of the TMS320C64x+™ series, which is designed to meet the rigorous demands of high-speed signal processing applications found in telecommunications, industrial, medical, and multimedia sectors.

Key Features:

  • High-Speed Performance: The TMS320C6454BZTZ operates at a core frequency of up to 1.2 GHz, enabling rapid execution of complex algorithms and signal processing tasks.
  • Advanced Architecture: Built on TI's innovative VelociTI.2™ architecture, this DSP offers a high degree of parallelism, VLIW (Very Long Instruction Word), and software compatibility with previous C64x+ devices, ensuring a smooth upgrade path and ease of development.
  • Large On-Chip Memory: It includes 1MB of L2 cache, which can be configured as on-chip RAM or cache, allowing for flexible and efficient memory usage depending on the application requirements.
  • Integrated Peripherals: The device features a rich set of peripherals including Ethernet MAC, Serial RapidIO®, and multiple high-speed serial ports, facilitating easy connectivity and data transfer.
  • Robust Security: Security features such as a secure boot and network security are available, providing essential protection for sensitive applications.
  • Power Efficiency: Despite its high performance, the TMS320C6454BZTZ is designed for low power consumption, making it suitable for power-sensitive applications.

Applications:

The versatility of the TMS320C6454BZTZ DSP allows it to be utilized in a wide range of applications. It is particularly well-suited for:

  • Wireless and Wired Communications Infrastructure
  • Medical Imaging Systems
  • Industrial Control and Automation
  • High-End Imaging and Video Solutions
  • Test and Measurement Equipment

Conclusion:

With its robust processing capabilities, extensive memory, and comprehensive set of peripherals, the Texas Instruments TMS320C6454BZTZ DSP is an excellent choice for developers looking to create sophisticated and efficient systems in high-performance signal processing environments. Its combination of speed, power efficiency, and security features makes it a versatile and reliable component for a multitude of complex applications.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess