EN
  • EN
  • DE

TAS3204PAGR

Part No TAS3204PAGR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC AUDIO DSP 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Fixed Point
Clock Rate 135MHz
On-Chip RAM 32.325kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 64-TQFP (10x10)
Win Source Part Number 144791-TAS3204PAGR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS3204PAGR CAD Model

Description

The TAS3204PAGR is a sophisticated audio processor integrated circuit (IC) designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This high-performance digital audio signal processor is engineered to deliver exceptional sound quality and advanced audio processing capabilities, making it an ideal choice for a wide range of professional and consumer audio applications.

Key Features

  • Advanced Audio Processing: The TAS3204PAGR is equipped with a powerful digital signal processor (DSP) that provides a wide array of audio processing functions such as equalization, dynamic range control, and other signal enhancements.
  • High-Resolution Audio: With support for high-resolution audio, this IC ensures that audio is rendered with clarity and detail, providing an immersive listening experience.
  • Flexible Audio Interfaces: The device features multiple audio input and output interfaces, supporting I2S, TDM, and PDM audio formats, which enables seamless integration with various audio systems.
  • Customizable Sound Profiles: Users can tailor the audio output to their preferences or application requirements through user-programmable settings and filters.
  • Low Power Consumption: Designed with power efficiency in mind, the TAS3204PAGR operates with low power consumption, making it suitable for battery-powered devices.

Applications

The versatility of the TAS3204PAGR allows it to be used in a broad spectrum of audio products, including:

  • Home Theater Systems
  • Professional Audio Equipment
  • Automotive Audio Systems
  • Portable Audio Devices
  • Smart Speakers

Technical Specifications

The TAS3204PAGR is packaged in a compact 64-TQFP (Thin Quad Flat Pack) and operates over a wide temperature range. It is designed to interface with various microcontrollers and audio codecs, providing designers with flexibility in system design.

Conclusion

With its combination of high-quality audio processing, flexible interfacing options, and low power consumption, the TAS3204PAGR from Texas Instruments stands out as a top-tier choice for any audio processing application. Its robust feature set and programmability ensure that it can meet the demands of even the most complex audio systems, delivering superior sound quality to the end-user.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8823 $65.6469
6+ $17.9547 $107.7282
9+ $17.3937 $156.5433
12+ $16.8326 $201.9912
16+ $16.2715 $260.3440
21+ $14.5882 $306.3522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess