EN
  • EN
  • DE

TMS320C6421ZDU5

Part No TMS320C6421ZDU5
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 376-BGA / DSP Fixed-Point 32bit 500MHz 4000MIPS 376-Pin BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 500MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 96kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797326-TMS320C6421ZDU5
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6421
Introduction Date January 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian TMS320C6421ZDU5 CAD Model

Description

Product Overview: TMS320C6421ZDU5

The TMS320C6421ZDU5 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its powerful processing capabilities and efficient performance. This DSP is part of the TMS320C64x series, which is designed to handle complex signal processing tasks with ease, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, audio processing, and more.

Key Features:

  • High-Performance Processing: The TMS320C6421ZDU5 is equipped with a fixed-point architecture that can execute up to 4800 MIPS (Million Instructions per Second) at a clock rate of 600MHz, allowing for rapid data processing and real-time performance.
  • Large On-Chip Memory: This DSP features a large integrated memory, including 256KB of L2 cache, which enhances the overall system performance by reducing the need to access external memory.
  • Advanced Peripherals: It comes with a range of peripherals such as a multi-channel buffered serial port, host-port interface, and two 32-bit general-purpose timers, providing flexibility for interfacing with other devices and systems.
  • Optimized for Low Power Consumption: The TMS320C6421ZDU5 is designed with power efficiency in mind, featuring several low-power modes to reduce power consumption during idle or less intensive processing periods.
  • Scalability: This DSP is scalable, allowing designers to easily upgrade their systems with minimal redesign efforts, thanks to the compatibility within the TMS320C64x DSP family.

Applications:

The versatile nature of the TMS320C6421ZDU5 makes it suitable for a variety of applications, such as:

  • Wireless infrastructure (base stations, gateways)
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Video and image processing

Conclusion:

The TMS320C6421ZDU5 from Texas Instruments stands out as a robust and reliable DSP solution that offers a balance between performance and power efficiency. With its advanced features and capabilities, it is capable of meeting the demanding requirements of modern signal processing applications, ensuring high-quality and efficient operation.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess