EN
  • EN
  • DE

TMS320C6416TGLZ6

Part No TMS320C6416TGLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 373742-TMS320C6416TGLZ6
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TGLZ6 CAD Model

Description

The TMS320C6416TGLZ6 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), renowned for its exceptional processing capabilities and efficiency. This DSP is part of the TMS320C64x family, which is well-suited for a wide range of applications, including telecommunications, audio processing, industrial control, and more.

Key Features

  • High-Speed Performance: The TMS320C6416TGLZ6 operates at a core frequency of up to 1 GHz, making it one of the fastest DSPs in its class. This speed allows for real-time processing of complex algorithms and high-data-rate streams.
  • Advanced Architecture: The device features a VelociTI.2™ architecture that enhances parallelism and allows for simultaneous multi-threaded processing. This results in efficient execution of instructions and superior overall performance.
  • Large On-Chip Memory: With integrated 1MB of Level 2 (L2) cache, this DSP ensures fast and reliable data access, reducing the need for external memory and thus lowering system costs.
  • Robust Peripheral Set: The TMS320C6416TGLZ6 comes equipped with a range of peripherals including high-speed I/O ports, timers, and serial interfaces, providing flexibility in system design and connectivity options.

Applications

This DSP is ideal for applications that require intense computational power and fast throughput. Some of the typical applications include:

  • Wireless infrastructure (e.g., base stations for 3G and 4G networks)
  • Medical imaging systems
  • Professional audio equipment
  • Industrial control systems
  • Video and image processing

Technical Specifications

Parameter Value
Clock Speed 1 GHz
Cache Memory 1MB L2
Architecture VelociTI.2™
Process Technology 90 nm
Operating Temperature -40°C to 100°C

In conclusion, the TMS320C6416TGLZ6 DSP from Texas Instruments is a robust and versatile processor that delivers exceptional performance for a variety of demanding applications. Its cutting-edge technology and comprehensive feature set make it a top choice for designers looking to create high-performance, cost-effective solutions.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess