EN
  • EN
  • DE

TMS320C6416TBGLZA7

Part No TMS320C6416TBGLZA7
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1271099-TMS320C6416TBGLZA7
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBGLZA7 CAD Model

Description

Product Overview: TMS320C6416TBGLZA7

The TMS320C6416TBGLZA7 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the intense processing demands of modern telecommunications, industrial, and multimedia applications. This powerful DSP is part of the TMS320C64x family, renowned for its high-speed signal processing capabilities and efficient power consumption.

Key Features:

  • Clock Speed: The TMS320C6416TBGLZA7 boasts a robust clock speed, enabling rapid data processing for time-sensitive tasks.
  • Core Architecture: This DSP is built on the advanced VelociTI.2™ core architecture, which provides enhanced parallelism and performance through its very-long-instruction-word (VLIW) capabilities.
  • On-Chip Memory: It includes integrated on-chip memory, reducing the need for external memory components and minimizing system latency.
  • Programmability: The device is highly programmable, which allows for customization and flexibility in a wide range of applications.
  • Power Efficiency: Despite its processing power, the TMS320C6416TBGLZA7 is engineered for power efficiency, making it ideal for portable and energy-sensitive applications.

Applications:

The versatility of the TMS320C6416TBGLZA7 DSP enables its use across various high-demand sectors. It is particularly suited for:

  • Telecommunications equipment such as base stations, media gateways, and wireless infrastructure.
  • Industrial applications including control systems, robotics, and image processing.
  • High-definition audio and video processing for multimedia applications like streaming devices and digital media servers.

Package and Quality:

Texas Instruments ensures that the TMS320C6416TBGLZA7 is available in a reliable and robust package, suitable for industrial-grade requirements. The quality of the product is backed by Texas Instruments' commitment to excellence and adherence to stringent quality control standards.

Conclusion:

In summary, the TMS320C6416TBGLZA7 from Texas Instruments stands out as a high-speed, power-efficient DSP that is capable of executing complex algorithms and processing tasks. Its rich feature set and programmability make it an excellent choice for developers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess