EN
  • EN
  • DE

TMS320C6416TBGLZ6

Part No TMS320C6416TBGLZ6
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 532-FCBGA / DSP Fixed-Point 32bit 600MHz 4800MIPS 532-Pin FCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C6414T/15T/16T
Packaging Tray
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.10V
Operating Temperature Range 0°C ~ 90°C (TC)
Mounting SMD
Package 532-BFBGA, FCBGA
Manufacturer Package 532-FCBGA (23x23)
Win Source Part Number 797322-TMS320C6416TBGLZ6
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6416T
Introduction Date October 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C6416TBGLZ6 CAD Model

Description

Product Overview: TMS320C6416TBGLZ6

The TMS320C6416TBGLZ6 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional processing capabilities in the TMS320C64x series. This DSP is designed to meet the demands of high-speed signal processing applications such as telecommunications, audio processing, industrial control systems, and image/video processing.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320C6416TBGLZ6 is a fixed-point DSP core that can run at a clock speed of up to 1 GHz, providing up to 8000 MIPS (Million Instructions Per Second). This makes it ideal for applications requiring intense computational power and real-time processing.
  • Large On-Chip Memory: The device comes with a large integrated memory, including 1MB of Level 2 (L2) cache, which can be configured as on-chip RAM or cache, and 16KB of Level 1 (L1) program and data caches, allowing for efficient data management and high-speed access to critical instructions and data.
  • Advanced Peripherals: Equipped with a wide range of peripherals, the TMS320C6416TBGLZ6 supports high-speed data I/O, including a multi-channel buffered serial port, a host port interface, and two 64-bit general-purpose timers. These features enable seamless integration with other system components and peripherals.
  • VELCRO™ Interface: The VELCRO™ (Very Long Instruction Word Computing Resources) interface enhances parallelism and performance by allowing multiple operations to be executed simultaneously, leading to efficient utilization of the DSP core.
  • Optimized for Multimedia Processing: With its powerful DSP core and optimized instruction set, the TMS320C6416TBGLZ6 excels in multimedia processing tasks, including audio and video encoding/decoding, image processing, and digital media conversion.

Applications

The TMS320C6416TBGLZ6 is versatile and can be used in a variety of applications. Its robust processing capabilities make it suitable for:

  • Wireless Infrastructure (e.g., base stations, gateways)
  • Wired Communications (e.g., routers, switches)
  • Audio and Video Processing Equipment
  • Medical Imaging Systems
  • Industrial Control and Automation

Overall, the TMS320C6416TBGLZ6 from Texas Instruments is a powerful DSP that offers a balance of performance, memory, and peripherals, making it an excellent choice for designers and engineers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $264.1446 $264.1446
2+ $236.8193 $473.6386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 751 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess