EN
  • EN
  • DE

TMS320C6415TGLZ8

Part No TMS320C6415TGLZ8
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR, 32-BIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 688403-TMS320C6415TGLZ8
Ultra Librarian 3D Model Ultra Librarian TMS320C6415TGLZ8 CAD Model

Description

The TMS320C6415TGLZ8 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), part of the TMS320C6000 DSP platform. This DSP is designed to meet the intense processing needs of high-end embedded applications. The TMS320C6415TGLZ8 is particularly well-suited for applications in telecommunications, industrial control, medical equipment, and high-definition video and audio processing.

Built on TI's advanced 0.09-micron process technology, the TMS320C6415TGLZ8 boasts a high clock rate and incorporates a VelociTI™ VLIW architecture. This architecture allows the DSP to execute up to eight instructions per clock cycle, resulting in a performance of up to 5760 million instructions per second (MIPS) at a 720MHz clock rate. Such power enables the processor to handle complex algorithms and high-throughput tasks efficiently.

The device includes a rich set of integrated peripherals and interfaces, enhancing its connectivity and reducing the need for additional external components. It features a large on-chip memory, including 1MB of Level 2 (L2) cache, which can be configured as mapped RAM or cache, allowing for flexible and efficient memory usage tailored to the application's requirements.

The TMS320C6415TGLZ8 also provides robust support for high-speed data I/O through its enhanced direct memory access (EDMA) controller and various serial and parallel interfaces. This ensures seamless data transfer with minimal CPU overhead, which is critical for real-time processing tasks. Additionally, the DSP supports an array of external memory interfaces, including DDR SDRAM, allowing for expansion of memory resources if needed.

Texas Instruments provides comprehensive software and hardware support for the TMS320C6415TGLZ8, including development tools, reference designs, and a rich ecosystem of third-party solutions. This support helps to accelerate development times and reduce time-to-market for products powered by this DSP.

Overall, the TMS320C6415TGLZ8 is a versatile and powerful DSP solution that offers the performance and integration needed for demanding processing tasks. Its combination of speed, efficiency, and support makes it an ideal choice for designers looking to push the boundaries of embedded system capabilities.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess