EN
  • EN
  • DE

TMS320C6203BGNY173

Part No TMS320C6203BGNY173
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 384-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Non-Volatile Memory External
On-Chip RAM 896kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C to 90°C (TC)
Mounting SMD (SMT)
Case / Package 384-FC/CSP (18x18)
Win Source Part Number 143935-TMS320C6203BGNY173
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6203BGNY173 CAD Model

Description

Introducing the TMS320C6203BGNY173 from Texas Instruments

The TMS320C6203BGNY173 is a high-performance digital signal processor (DSP) from the reputable Texas Instruments TMS320C6x family. This innovative product is engineered to meet the rigorous demands of high-speed signal processing in applications ranging from telecommunications and audio processing to industrial control systems and digital imaging.

At the heart of the TMS320C6203BGNY173 lies a powerful fixed-point DSP core, capable of delivering up to 4800 MIPS (Million Instructions per Second) at a clock speed of 300 MHz. This impressive processing capability is achieved through the use of Texas Instruments' advanced Very-Long-Instruction-Word (VLIW) architecture, which allows the processor to execute multiple instructions in parallel, significantly boosting overall performance.

The DSP is equipped with a robust set of features, including:

  • Integrated Memory: A large on-chip memory which includes 256K bytes of RAM, ensuring fast and efficient data access.
  • High-Speed Peripherals: A variety of peripherals such as a multichannel buffered serial port (McBSP), Host-Port Interface (HPI), and Inter-Integrated Circuit (I²C) bus support, offering flexible communication options with external devices.
  • Enhanced DMA: A sophisticated Direct Memory Access (DMA) controller that provides high-speed data transfers and reduces CPU overhead.

Designed for versatility, the TMS320C6203BGNY173 is an excellent choice for system designers who require a DSP that can adapt to a multitude of processing tasks. Its low-power consumption and small footprint make it ideal for portable and space-constrained applications as well.

In addition to its technical capabilities, Texas Instruments provides comprehensive development tools and software support for the TMS320C6203BGNY173, simplifying the design process and reducing time to market. Developers can take advantage of TI's Code Composer Studio™ Integrated Development Environment (IDE), DSP/BIOS™ real-time kernel, and optimized DSP libraries to accelerate application development.

Whether you're developing cutting-edge audio equipment, sophisticated communication systems, or high-speed control applications, the TMS320C6203BGNY173 offers a blend of performance, flexibility, and reliability that is hard to match.

You May Also Be Interested in

Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7202 $54.7202
3+ $44.8986 $134.6958
4+ $43.4955 $173.9820
5+ $42.0924 $210.4620
7+ $40.6894 $284.8258
9+ $36.4801 $328.3209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess