EN
  • EN
  • DE

TMS320C6201GJCA200

Part No TMS320C6201GJCA200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED-POINT DSP 352-FC/CSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory External
On-Chip RAM 128kB
Voltage - I/O 3.30V
Voltage - Core 1.80V
Temperature Range - Operating -40°C to 105°C (TC)
Mounting SMD (SMT)
Case / Package 352-FC/CSP (35x35)
Win Source Part Number 055253-TMS320C6201GJCA200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6201GJCA200 CAD Model

Description

The TMS320C6201GJCA200 is a high-performance, fixed-point digital signal processor (DSP) from the TMS320C62x series, produced by Texas Instruments. This advanced DSP is designed to handle a wide range of applications that require intensive signal processing capabilities, including telecommunications, audio processing, industrial control, and digital imaging.

Key Features

  • High-Speed Performance: Operating at a frequency of up to 200MHz, the TMS320C6201GJCA200 offers a powerful solution for applications requiring rapid data processing and real-time execution.
  • Advanced Architecture: The device features the VelociTI advanced very-long-instruction-word (VLIW) architecture, which allows multiple instructions to be executed simultaneously, increasing the overall processing throughput.
  • Large On-Chip Memory: With integrated memory blocks, including a 16KB L1 program cache, 16KB L1 data cache, and a 256KB L2 unified mapping RAM/cache, this DSP can handle complex algorithms and data sets efficiently.
  • Optimized for Signal Processing: The DSP includes specialized hardware for fast multiply-accumulate operations, bit-reversed addressing, and other signal processing functions to enhance performance in digital filtering, FFT computations, and matrix operations.
  • Robust Peripheral Set: It comes equipped with a variety of peripherals such as a host-port interface, two multichannel buffered serial ports, and a 32-bit external memory interface, providing flexibility in system design.
  • Low Power Consumption: The TMS320C6201GJCA200 is designed for low power consumption without sacrificing performance, making it suitable for both portable and stationary applications.

Applications

The TMS320C6201GJCA200 is versatile and can be used in a variety of applications. Its powerful signal processing capabilities make it ideal for:

  • Wireless and wired communication systems
  • Professional audio equipment
  • Medical imaging systems
  • Industrial control systems
  • Video and image processing equipment

With its combination of speed, efficiency, and integrated features, the TMS320C6201GJCA200 from Texas Instruments represents a robust solution for any application requiring high-performance digital signal processing.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $241.2310 $241.2310
2+ $216.2760 $432.5520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 545 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess