EN
  • EN
  • DE

MC12311CHN

Part No MC12311CHN
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description This section provides a simplified block diagram and highlights MC12311 features | IC RF TXRX+MCU ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Type TxRx + MCU
RF Family/Standard General ISM
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 315MHz, 433MHz, 470MHz, 868MHz, 915MHz, 928MHz, 955MHz
Data Rate (Maximum) 300kbps
Power - Output 17dBm
Sensitivity -120dBm
Memory Size 32kB Flash, 2kB RAM
Serial Interfaces SPI, UART
GPIO 34
Supply Voltage (V) 1.8V ~ 3.6V
Receiving Current 16mA
Transmitting Current 16mA ~ 95mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 60-VFLGA Exposed Pad
Supplier Device Package 60-PLGA (8x8)
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1217412-MC12311CHN
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC12311CHN CAD Model

Description

The NXP MC12311CHN is a sophisticated, low-power, sub-1 GHz RF transceiver designed for industrial and consumer applications. This advanced product is part of NXP's MC12311 series, known for its exceptional performance in wireless communication systems. It is particularly suitable for those applications that require a long-range, reliable RF link while maintaining low power consumption for extended battery life.

Key Features

  • Frequency Band: The MC12311CHN operates in the sub-1 GHz frequency band, which is ideal for penetrating through walls and obstacles, ensuring robust and reliable wireless communication.
  • Power Efficiency: This transceiver is designed with power efficiency in mind, making it perfect for battery-operated devices where power consumption is critical.
  • Modulation: It supports various modulation schemes, including FSK, GFSK, and OOK, providing flexibility in designing communication protocols to suit specific application needs.
  • Data Rate: With data rates up to 200 kbps, the MC12311CHN is capable of handling a wide range of data-intensive applications without compromising on performance.
  • Sensitivity: High receiver sensitivity ensures that signals can be detected even at low signal strength, which is crucial for long-range applications.
  • Integration: The device integrates a range of features such as an ADC, temperature sensor, and battery voltage monitor, which can help reduce external component count and system cost.

Applications

The MC12311CHN is well-suited for a variety of applications, including:

  • Smart Metering
  • Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control and Monitoring
  • Remote Keyless Entry Systems
  • Healthcare Monitoring Devices

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MC12311CHN is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently across various environmental conditions and throughout its lifespan.

Overall, the NXP MC12311CHN RF transceiver is a versatile and reliable component that offers a balance of performance, power efficiency, and integration, making it an excellent choice for your wireless communication needs.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess