EN
  • EN
  • DE

TMS320C5532NZHH10

Part No TMS320C5532NZHH10
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED POINT BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C55x
Package Tray
Product Status Obsolete
Type Fixed Point
Interface I2C, I2S, MMC/SD, SPI, UART
Clock Rate 100MHz
Non-Volatile Memory ROM (128kB)
On-Chip RAM 64kB
Voltage - I/O 1.8V, 2.5V, 2.75V, 3.3V
Voltage - Core 1.30V
Temperature Range - Operating -10°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 144-LFBGA
Supplier Device Package 144-BGA MICROSTAR (12x12)
Standard Package 160 pcs
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937113-TMS320C5532NZHH10
Ultra Librarian 3D Model Ultra Librarian TMS320C5532NZHH10 CAD Model

Description

Texas Instruments TMS320C5532NZHH10 Digital Signal Processor

The TMS320C5532NZHH10 is a highly efficient digital signal processor (DSP) from Texas Instruments, designed to meet the demands of high-performance, low-power applications in various industries. This advanced DSP is a member of the TMS320C5000™ DSP family, which is renowned for its optimized performance and reduced power consumption, making it an ideal choice for portable and energy-sensitive applications.

Key Features:

  • High Performance: With a powerful core that can run at up to 100 MHz, the TMS320C5532NZHH10 delivers the computational power needed for complex signal processing tasks.
  • Low Power Consumption: This DSP is engineered for energy efficiency, which is critical for battery-powered devices, ensuring longer operational times between charges.
  • Integrated Peripherals: It comes equipped with a range of built-in peripherals, including serial ports, timers, and an ADC, which facilitate a wide range of functionalities and reduce the need for additional components.
  • On-chip Memory: The device includes on-chip memory, which helps in achieving high system throughput and reduces external memory requirements.
  • Advanced Debugging Features: The TMS320C5532NZHH10 supports advanced debugging capabilities, simplifying development and troubleshooting processes.

Applications:

The TMS320C5532NZHH10 is versatile and can be used in a variety of applications, such as:

  • Audio and voice processing
  • Biometric identification systems
  • Medical instrumentation
  • Industrial control systems
  • Consumer electronics

Design Support:

Texas Instruments provides comprehensive design support for the TMS320C5532NZHH10 DSP, including technical documentation, software tools, and reference designs. This support helps designers to accelerate the development cycle and bring products to market faster.

In conclusion, the TMS320C5532NZHH10 from Texas Instruments is a powerful and efficient solution for a wide range of digital signal processing needs. Its combination of performance, low power consumption, and integrated features make it a smart choice for developers looking to create advanced, reliable, and energy-efficient products.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9377 $53.8131
7+ $14.7181 $103.0267
11+ $14.2582 $156.8402
15+ $13.7982 $206.9730
19+ $13.3383 $253.4277
26+ $11.9585 $310.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess