EN
  • EN
  • DE

TMS320C5517AZCHA20

Part No TMS320C5517AZCHA20
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 200MHz 196-Pin NFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB
Clock Rate 200MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.3V, 1.4V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797297-TMS320C5517AZCHA20
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5517
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5517AZCHA20 CAD Model

Description

The TMS320C5517AZCHA20 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its efficient data handling and computational capabilities. Designed to meet the rigorous demands of modern signal processing tasks, this processor is an ideal solution for a wide range of applications, including audio processing, medical instrumentation, industrial control, and wireless communication.

Key Features

  • High Performance: The TMS320C5517AZCHA20 operates at a frequency of up to 200MHz, providing the computational power necessary for complex algorithms and fast processing requirements.
  • Low Power Consumption: It is optimized for low power consumption, making it suitable for battery-powered and portable devices where energy efficiency is crucial.
  • Enhanced Memory: Equipped with a variety of on-chip memory options, including up to 320KB of RAM and a flexible cache architecture to improve system performance.
  • Robust Peripherals: Includes a rich set of peripherals such as USB 2.0, I2C, SPI, UART, and more, allowing for easy integration with other components and systems.
  • Advanced Audio Capabilities: Features a high-quality audio codec interface, supporting a range of audio formats and enabling premium sound in multimedia applications.
  • Integrated Development Support: Supported by Texas Instruments' comprehensive software development tools, including Code Composer Studio and a robust ecosystem of third-party tools, libraries, and resources.

Applications

The versatility of the TMS320C5517AZCHA20 DSP allows it to be used across various industries. It's particularly well-suited for:

  • Professional and consumer audio systems
  • Voice recognition and processing
  • Medical imaging devices
  • Industrial control systems
  • Wireless communication devices

Package and Quality

This DSP comes in a 179-ball MicroStar Junior BGA package, which is designed for space-constrained applications. Texas Instruments maintains a commitment to quality and reliability, ensuring that the TMS320C5517AZCHA20 meets strict industry standards for performance and longevity.

For engineers and developers looking for a powerful and efficient DSP solution, the TMS320C5517AZCHA20 from Texas Instruments stands out as a top choice, balancing performance, power efficiency, and advanced features in one integrated package.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5952 $58.3808
9+ $11.9756 $107.7804
13+ $11.6014 $150.8182
18+ $11.2271 $202.0878
24+ $10.8529 $260.4696
31+ $9.7302 $301.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess