EN
  • EN
  • DE

TMS320C5517AZCH20

Part No TMS320C5517AZCH20
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 196NFBGA / DSP Fixed-Point 16bit 200MHz 196-Pin NFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C55x
Packaging Tray
Type Fixed Point
Interface EBI/EMI, I2C, I2S, McBSP, McSPI, MMC/SD, SPI, UART/USART, UHPI, USB
Clock Rate 200MHz
Non-Volatile Memory ROM (128 kB)
On-Chip RAM 320kB
Voltage - I/O 1.8V, 2.75V, 3.3V
Voltage - Core 1.05V, 1.3V, 1.4V
Operating Temperature Range -10°C ~ 70°C (TC)
Mounting SMD
Package 196-LFBGA
Manufacturer Package 196-NFBGA (10x10)
Win Source Part Number 797296-TMS320C5517AZCH20
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C5517
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320C5517AZCH20 CAD Model

Description

The TMS320C5517AZCH20 is a highly integrated, high-performance digital signal processor (DSP) from the renowned manufacturer Texas Instruments (TI). This particular model is part of the TMS320C55x™ DSP family, which is known for its low-power consumption and optimized performance for audio and voice processing applications.

Key Features

  • High-Performance DSP Core: With a clock speed of up to 200MHz, the TMS320C5517AZCH20 offers a balance of performance and power efficiency, making it ideal for battery-powered devices and applications requiring extensive signal processing capabilities.
  • Low Power Consumption: This DSP is designed with power efficiency in mind, featuring multiple power-saving modes, including idle and standby, to extend battery life in portable devices.
  • On-Chip Memory: It includes integrated memory options, such as 320KB of RAM and ROM, reducing the need for external memory components and simplifying system design.
  • Rich Peripheral Set: The device boasts a wide range of peripherals, including USB 2.0 full-speed interface, I2C, SPI, UART, and more, providing flexibility in system design and connectivity options.
  • Advanced Audio Processing: Equipped with specialized hardware for audio decoding and processing, the TMS320C5517AZCH20 is capable of handling complex audio algorithms efficiently.

Applications

The TMS320C5517AZCH20 is suitable for various applications, particularly in fields where audio and voice processing are critical. These applications include:

  • Wireless and Wired Headsets
  • Portable Audio Players
  • Voice Recognition Systems
  • Audio Processing for Smart Home Devices
  • Medical Devices requiring Signal Processing

Design Support

Texas Instruments provides comprehensive design support for the TMS320C5517AZCH20, including development tools, software libraries, and reference designs, to help engineers reduce development time and bring products to market faster.

Overall, the TMS320C5517AZCH20 DSP from Texas Instruments is a powerful solution for designers seeking a balance between performance, power efficiency, and integration for audio and voice signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3225 $57.9675
7+ $15.8543 $110.9801
10+ $15.3589 $153.5890
14+ $14.8634 $208.0876
18+ $14.3680 $258.6240
24+ $12.8817 $309.1608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess