EN
  • EN
  • DE

TMS320C30GEL40

Part No TMS320C30GEL40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C3x
Packaging Tray
Part Status Obsolete(EOL)
Type Floating Point
Interface Serial Port
Clock Rate 40MHz
Non-Volatile Memory ROM (16 kB)
On-Chip RAM 8.25kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Operating Temperature Range 0°C ~ 85°C (TC)
Mounting Style Through Hole
Package 181-BECPGA
Manufacturer Package 181-CPGA (39x39)
RoHS State Request Verification
Win Source Part Number 1271014-TMS320C30GEL40
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 21
Family Name TMS320C30
Introduction Date January 01, 1996
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C30GEL40 CAD Model

Description

The TMS320C30GEL40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional speed and precision in handling complex signal processing tasks. This product is part of the TMS320 series, which is widely recognized for its robust architecture and versatile applications in various fields such as telecommunications, audio processing, industrial control systems, and more.

Key Features

  • High-Speed Floating-Point Processing: The TMS320C30GEL40 operates at a clock speed of 40MHz, delivering fast computational capabilities that are essential for real-time signal processing applications.
  • Memory Architecture: It comes with an integrated memory management unit that supports fast context switching and efficient handling of large data sets.
  • Optimized Instruction Set: The DSP features a rich instruction set specifically designed to accelerate DSP algorithms, offering single-cycle multiply-accumulate (MAC) operations, among other DSP-centric instructions.
  • Peripheral Integration: This processor includes a variety of integrated peripherals, such as serial ports and timers, facilitating the development of complex systems without the need for additional components.
  • Scalable Performance: The TMS320C30GEL40 is designed to work seamlessly in multi-DSP systems, allowing for scalable performance that can be tailored to the requirements of the application.

Applications

The TMS320C30GEL40 is suitable for a wide range of applications that demand high-speed and precise digital signal processing. Some of the common applications include:

  • Medical imaging systems
  • Professional audio equipment
  • Telecommunication infrastructure
  • Industrial control and automation
  • Defense and aerospace systems

Quality and Reliability

Texas Instruments is committed to delivering products of the highest quality and reliability. The TMS320C30GEL40 is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term performance and stability in demanding environments.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and software tools. These resources are designed to streamline the development process and assist engineers in fully utilizing the capabilities of the TMS320C30GEL40 DSP.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess