EN
  • EN
  • DE

TMS320C203PZ80

Part No TMS320C203PZ80
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 80MHz
On-Chip RAM 1kB
Voltage - I/O 5.00V
Voltage - Core 5.00V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 100-LQFP (14x14)
Win Source Part Number 033270-TMS320C203PZ80
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TMS320C203PZ80 CAD Model

Description

The TMS320C203PZ80 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational capabilities and efficiency in processing digital signals. This DSP is part of the TMS320 series, which is widely recognized for its use in various applications such as audio processing, telecommunications, industrial control, and more.

Key Features

  • Architecture: The TMS320C203PZ80 boasts a modified Harvard architecture that allows for separate program and data buses, enabling simultaneous data read/write and instruction fetch operations. This feature significantly increases the speed of signal processing tasks.
  • Processing Speed: With a clock speed of 80 MHz, this DSP delivers high-speed performance that is suitable for real-time processing needs.
  • Precision: It offers 16-bit fixed-point precision, which provides a good balance between dynamic range and processing speed, making it ideal for a wide range of signal processing applications.
  • On-chip Memory: The device includes integrated memory, which consists of RAM and ROM, facilitating quick access to data and instructions without the need for external memory components.
  • I/O Ports: Equipped with multiple input/output ports, the TMS320C203PZ80 can interface with a variety of peripherals and external devices, enhancing its versatility in system designs.
  • Power Efficiency: Designed with power efficiency in mind, this DSP ensures reduced power consumption, which is critical for battery-powered and portable devices.

Applications

The TMS320C203PZ80 is suitable for a broad range of applications, including but not limited to:

  • Audio signal processing and synthesis
  • Speech and image processing
  • Digital communication systems
  • Biomedical signal processing
  • Industrial control systems

Conclusion

Overall, the TMS320C203PZ80 from Texas Instruments is a robust and versatile DSP that offers a powerful solution for demanding digital signal processing tasks. Its combination of speed, precision, and power efficiency makes it an excellent choice for engineers and developers looking to create sophisticated systems with high-performance signal processing capabilities.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.2224 $57.6672
7+ $15.7722 $110.4054
10+ $15.2793 $152.7930
14+ $14.7864 $207.0096
18+ $14.2936 $257.2848
24+ $12.8149 $307.5576
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess