EN
  • EN
  • DE

TMS320C15FNL

Part No TMS320C15FNL
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIGITAL SIGNAL PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1271000-TMS320C15FNL
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C15FNL CAD Model

Description

The TMS320C15FNL is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its exceptional computational speed and efficiency. This DSP is part of the TMS320 series, which has been widely adopted in various applications requiring intensive signal processing tasks such as audio processing, telecommunications, industrial control, and biometric analysis.

Key Features

  • Advanced Architecture: The TMS320C15FNL features a modified Harvard architecture that allows separate buses for data and instructions, enabling simultaneous fetching of both and thereby increasing the throughput and efficiency of the processor.
  • High Clock Speed: With a clock speed that supports high-frequency operations, this DSP can execute a large number of instructions per second, making it ideal for real-time signal processing applications.
  • On-chip Memory: It includes integrated on-chip memory, reducing the need for external memory components and thus minimizing system latency and complexity.
  • Peripheral Integration: The device comes with a variety of integrated peripherals, such as serial ports and timers, which facilitate easy interfacing with other components in a system.
  • Low Power Consumption: Designed for efficiency, the TMS320C15FNL operates with low power consumption, making it suitable for portable and battery-powered devices.

Applications

The TMS320C15FNL is versatile and can be used in a variety of applications. Its processing capabilities are particularly beneficial in:

  • Audio signal processing and voice recognition systems.
  • Telecommunication infrastructure, such as modems and signal converters.
  • Industrial control systems for process monitoring and control.
  • Medical diagnostic equipment and biometric signal processing.
  • Automotive systems for engine control and sensor data analysis.

Technical Specifications

Parameter Value
Clock Speed Up to XX MHz
Memory XX KB RAM, XX KB ROM
Bus Architecture Modified Harvard
Power Consumption Low
Package XX-pin LQFP

For detailed technical specifications and data sheets, designers and engineers are encouraged to visit the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess