EN
  • EN
  • DE

TMS320C10JDL

Part No TMS320C10JDL
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1100451-TMS320C10JDL
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TMS320C10JDL CAD Model

Description

The TMS320C10JDL is a pivotal component in the realm of digital signal processing, manufactured by the renowned Texas Instruments. This integrated circuit is part of the TMS320 family, which is well-known for its high-performance microprocessors designed specifically for digital signal processing applications.

The TMS320C10JDL is built to handle complex computations and algorithms efficiently, making it an ideal choice for a variety of applications such as audio processing, telecommunications, industrial control systems, and more. It boasts a powerful architecture that allows for high-speed mathematical operations, which are essential in processing real-time digital signals.

Key Features:

  • High-Performance Processing: With its advanced processing capabilities, the TMS320C10JDL can execute up to millions of instructions per second, allowing for real-time signal processing in demanding applications.
  • On-Chip Memory: The device includes integrated on-chip memory, which enhances data throughput and system performance by reducing the need for external memory components.
  • Flexible Interface: It offers a flexible interface that is compatible with a wide range of peripherals and other processors, making it a versatile choice for system integration.
  • Low Power Consumption: Despite its robust processing power, the TMS320C10JDL is designed to be energy-efficient, which is crucial for portable and battery-operated devices.

The TMS320C10JDL is designed with reliability in mind, ensuring stable operation even in harsh conditions. Its durability, coupled with Texas Instruments' support and extensive documentation, makes this processor a trusted choice for engineers and developers looking to build high-quality digital signal processing systems.

Whether you are developing a sophisticated audio system, working on advanced communication technology, or creating control systems that require precise calculations, the TMS320C10JDL from Texas Instruments provides the processing power, speed, and efficiency required to achieve your design goals.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess