The Texas Instruments TMS27C512-20JL is a high-performance, 512-Kilobit ultraviolet (UV) erasable and programmable read-only memory (EPROM) integrated circuit. This device is designed for applications that require fast and reliable non-volatile memory storage. With a memory density of 64K x 8 bits, it provides ample storage for firmware, software code, lookup tables, and other forms of permanent data storage.
Key Features:
- Memory Capacity: 512 Kbits (64K x 8)
- Access Time: 200 ns, providing swift read operations for time-sensitive applications.
- Single 5V Power Supply: Simplifies power management for the device, making it suitable for a wide range of applications.
- Programming Voltage: 12.5V, which is standard for EPROM technologies, ensuring compatibility with common programming equipment.
- Package: The TMS27C512-20JL comes in a 28-pin Ceramic Dual In-line Package (CDIP), which is known for its durability and reliability.
- UV Erasable: The stored data can be erased with ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
Applications:
The TMS27C512-20JL is ideal for use in a variety of applications where long-term data retention, high reliability, and flexible data storage are required. It is commonly used in:
- Embedded systems
- Microcontroller-based systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
Quality and Reliability:
As with all Texas Instruments products, the TMS27C512-20JL is manufactured to the highest quality standards. Texas Instruments is known for their rigorous testing and quality control processes, ensuring that each EPROM provides reliable performance in even the most demanding environments.
Whether you're developing new hardware or maintaining legacy systems, the TMS27C512-20JL EPROM is an excellent choice for robust, non-volatile memory storage.