The TMS27C512-1JL is a high-performance, 512-Kilobit UV-erasable programmable read-only memory (EPROM) integrated circuit brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This device is particularly well-suited for applications that require storage of large amounts of data or firmware that can be updated or changed as needed.
Key Features
- Memory Size: 512 Kbits (64K x 8).
- Access Time: Offers fast access time down to 45 ns, enabling high-speed microprocessor or microcontroller interfacing.
- Single +5V Power Supply: Operates on a single 5-volt power supply, simplifying power management in system design.
- Programmable: Can be electrically programmed using a compatible programming device or system, providing flexibility and ease of use.
- UV Erasable: The stored data can be erased with ultraviolet light, allowing the EPROM to be reused and reprogrammed as necessary.
- Package: Supplied in a 28-pin Ceramic Dual In-line Package (CDIP), providing robust physical protection and reliable connectivity.
- Extended Temperature Range: Designed to operate over an extended temperature range, making it suitable for industrial and automotive applications.
Applications
The TMS27C512-1JL is versatile and can be used in a variety of applications such as:
- Embedded systems
- Microcontroller-based systems
- Boot ROM for computers and other digital systems
- Industrial control systems
- Automotive electronics
- Telecommunication infrastructure
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the TMS27C512-1JL is no exception. This EPROM is manufactured to the highest standards to ensure consistent performance and durability over its operational lifespan. Users can expect a reliable storage solution that maintains data integrity and withstands the rigors of demanding applications.
For designers and engineers looking for a dependable and flexible non-volatile memory solution, the TMS27C512-1JL from Texas Instruments represents a premier choice that combines performance, versatility, and reliability.