EN
  • EN
  • DE

TCCR70E2D105MT

Part No TCCR70E2D105MT
Manufacturer United Chemi-Con
Catalog TVS - Varistors, MOVs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098605-TCCR70E2D105MT
Categories TVS - Varistors,MOVs
Manufacturer United Chemi-Con
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TCCR70E2D105MT CAD Model

Description

The TCCR70E2D105MT is a surface-mount aluminum electrolytic capacitor manufactured by United Chemi-Con. It is part of the TCCR series, which are known for their high ripple current capability, long life, and low impedance. These characteristics make them suitable for demanding applications in power supplies, inverters, and other high-frequency circuits.

Applications

  • Switching power supplies
  • Inverters
  • DC-DC converters
  • Industrial equipment
  • Automotive electronics

Features

  • Surface mount design: Allows for automated assembly and high-density packaging.
  • High ripple current capability: Ensures stable operation under heavy load conditions.
  • Long life: Offers extended service life, reducing maintenance requirements.
  • Low impedance: Improves circuit performance by minimizing voltage drops and noise.
  • RoHS compliant: Environmentally friendly construction.

Benefits

  • Improved reliability: The robust design and high-quality materials ensure reliable performance in demanding environments.
  • Increased efficiency: Low impedance and high ripple current capability contribute to higher circuit efficiency.
  • Reduced size and weight: Surface mount design allows for smaller and lighter electronic products.
  • Simplified assembly: Surface mount technology simplifies the assembly process, reducing manufacturing costs.
  • Extended service life: Long life capacitors minimize the need for replacements, reducing downtime and maintenance costs.

Technical Specifications

The TCCR70E2D105MT capacitor typically has a capacitance value of 1.0μF and a voltage rating of 200VDC. Specific electrical characteristics such as ESR (Equivalent Series Resistance) and ripple current rating will vary based on the exact specifications and should be confirmed with the manufacturer's datasheet. The operating temperature range is generally between -40°C and +105°C. The case size is standardized for surface mount components, but the exact dimensions should be verified for proper PCB layout.

You May Also Be Interested in

Bourns Inc.
VARISTOR 0402
Lowest to $0.2039
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
EPCOS (TDK)
VARISTOR 120V 1.2KA DISC 7MM
Need more? Email Us
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
Bourns Inc.
VARISTOR 0402
Lowest to $0.2419
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
EPCOS (TDK)
VARISTOR 32.5V 30A 0603
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess