Product Overview: TMS27C256-15JL
The TMS27C256-15JL is a high-performance, 256 Kilobit UV erasable and programmable read-only memory (EPROM) chip from the reputable semiconductor manufacturer, Texas Instruments. Designed to offer a combination of fast access time and low power consumption, this EPROM is ideal for applications that require reliable storage and retrieval of firmware or software code, such as embedded systems, microcontroller-based applications, and various computing devices.
Key Features
- Memory Capacity: 256 Kilobits (32K x 8 bits) provides ample space for storing critical code and data.
- Access Time: 150 ns access time ensures quick data retrieval, enhancing overall system performance.
- Programming Voltage: 12.5V programming voltage is compatible with standard EPROM programmers.
- Single +5V Power Supply: Operates on a single 5-volt power supply, simplifying power management in circuit design.
- Package Type: Packaged in a 28-pin Ceramic Dual In-line Package (CDIP), providing robust physical protection and reliable connectivity.
- UV Erasable: Data can be erased with ultraviolet light, allowing the chip to be reused and reprogrammed as needed.
Applications
The TMS27C256-15JL is versatile and can be used across a wide range of applications. Some common uses include:
- Storage of boot code for computers and other digital systems.
- Firmware storage for consumer electronics like TVs, radios, and gaming consoles.
- Code storage for industrial control systems and automation equipment.
- Program storage for telecommunications infrastructure.
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the TMS27C256-15JL is no exception. Each chip undergoes rigorous testing to ensure it meets TI's high standards for performance and reliability. With its proven track record, the TMS27C256-15JL is a trusted choice for designers and engineers looking for a dependable memory solution.
Conclusion
With its fast access time, low power consumption, and UV erasable feature, the TMS27C256-15JL from Texas Instruments is an excellent EPROM choice for storing critical program data. Its versatility and reliability make it suitable for a broad array of applications, ensuring that it continues to be a preferred option for memory storage needs.