EN
  • EN
  • DE

TMS27C256-12

Part No TMS27C256-12
Manufacturer Texas Instruments
Catalog RAM
Description 8-BIT PROGRAMMABLE READ-ONLY MEMORIES
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Texas Instruments
Win Source Part Number 219255-TMS27C256-12
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS27C256-12 CAD Model

Description

Overview of TMS27C256-12

The TMS27C256-12 is a high-performance, 256 Kilobit UV erasable and programmable read-only memory (EPROM) integrated circuit from Texas Instruments. This device is designed for storage of code or data that requires infrequent or once-only programming, and is typically used in applications such as embedded systems, microcontroller-based projects, and various electronic devices where reliable and non-volatile memory storage is crucial.

Key Features

  • Memory Capacity: The TMS27C256-12 offers a storage capacity of 256 Kbits (32 Kbytes), which provides ample space for firmware, boot code, or other critical data.
  • Access Time: With an access time of 120 nanoseconds, this EPROM provides fast read operations, enhancing overall system performance.
  • Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in circuit design.
  • Programmability: The TMS27C256-12 can be programmed using standard EPROM programmers, making it a versatile choice for various development environments.
  • UV Erasable: The memory content can be erased with exposure to ultraviolet light, allowing the chip to be reused and reprogrammed, which is ideal for prototyping and development phases.
  • Package Options: Available in a 28-pin dual in-line package (DIP), the TMS27C256-12 is suitable for through-hole PCB mounting, which is preferred for high-reliability applications and ease of handling.

Applications

The TMS27C256-12 is widely used across various industries due to its robustness and reliability. Common applications include:

  • Industrial control systems
  • Automotive electronics
  • Telecommunication devices
  • Medical equipment
  • Consumer electronics

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the TMS27C256-12 is no exception. This EPROM is manufactured to meet high standards, ensuring stable and reliable performance in a wide range of environmental conditions.

Overall, the TMS27C256-12 from Texas Instruments is a versatile and reliable choice for designers who require a non-volatile memory solution with a proven track record of performance and durability.

You May Also Be Interested in

IXYS
SRAM Chip Async Single 5V 1M-Bit 128K x 8 15ns 32-Pin SOJ Tube
Need more? Email Us
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32TSOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 2MBIT PARALLEL 44TSOP II / SRAM Memory IC 2Mb (128K x 16) Parallel 55 ns 44-TSOP II
Lowest to $33.6163
Renesas Electronics America
SRAM Chip Async Single 3V 4M-bit 512K x 8 70ns 32-Pin SOP Tube
Lowest to $26.5893
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Renesas Electronics America
IC SRAM 256KBIT PARALLEL 28SOP / SRAM Memory IC 256Kb (32K x 8) Parallel 70 ns 28-SOP
Lowest to $4.8972
Fujitsu Electronics America, Inc.
IC FRAM 128KBIT SPI 33MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 128Kb (16K x 8) SPI 33 MHz 8-SOP
Lowest to $2.6115
NXP / Nexperia
256 X 8 Standard SRAM PDIP8
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess